Visual Sound, Inc. PA Monitor Speaker RS10M

Description
Samson Technologies Corp. The Resound RS10M wedge monitor is the perfect choice when you need a full range 2-way monitor with a small foot print for when space is limited and you need to reduced stage clutter.
Description
Samson Technologies Corp. The Resound RS10M wedge monitor is the perfect choice when you need a full range 2-way monitor with a small foot print for when space is limited and you need to reduced stage clutter.

Suppliers

Company
Product
Description
Supplier Links
PA Monitor Speaker - RS10M - Visual Sound, Inc.
Broomall, PA, USA
PA Monitor Speaker
RS10M
PA Monitor Speaker RS10M
Samson Technologies Corp. The Resound RS10M wedge monitor is the perfect choice when you need a full range 2-way monitor with a small foot print for when space is limited and you need to reduced stage clutter.

Samson Technologies Corp.

The Resound RS10M wedge monitor is the perfect choice when you need a full range 2-way monitor with a small foot print for when space is limited and you need to reduced stage clutter.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number RS10M
Product Name PA Monitor Speaker
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526897 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
302GC SelecTone® 30W Amplified Speakers - 302GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Speakers - 423-1178-ND - DigiKey
Knowles Electronics, LLC.
Specs
Resonance Frequency 400 Hz
Weight 0.51 g (0.02 oz)
View Details