Knowles Speakers 2403 260 00087

Description
32 Ohms Receiver Speaker 20mW 160Hz ~ 6.5kHz Top Rectangular
Request a Quote Datasheet
Description
32 Ohms Receiver Speaker 20mW 160Hz ~ 6.5kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 423-1178-ND - DigiKey
Thief River Falls, MN, United States
Speakers
423-1178-ND
Speakers 423-1178-ND
32 Ohms Receiver Speaker 20mW 160Hz ~ 6.5kHz Top Rectangular

32 Ohms Receiver Speaker 20mW 160Hz ~ 6.5kHz Top Rectangular

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 423-1178-ND
Product Name Speakers
Resonance Frequency 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ASHH and ASUH Hazardous Location Amplified Speakers - ASHH-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Nominal Power 15 watts
Size 12.40 inch (315 mm)
View Details
Speaker Drivers - 3643357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.62 inch (66 mm)
View Details
Speaker - JC5WP - MISCO
Specs
Nominal Power 15 watts
Impedance 8 ohms
Sensitivity 95 dB
View Details