Visual Sound, Inc. Reef Rock L.A. Rock Speaker RR703

Description
OWI, Inc. • 8 Ohms, 25/70 Volts speaker choices . • Glass Fiber Reinforced Concrete construction material. • Hand painted. • UV-light resistant, bug, puppy and lawnmower proof. • Security cable attachment ring. • Dimensions (inches/LxWxH): 17 x 16 x 11; Weight: 45 lbs. • Color/s: Red, Black, Coral Grey.
Description
OWI, Inc. • 8 Ohms, 25/70 Volts speaker choices . • Glass Fiber Reinforced Concrete construction material. • Hand painted. • UV-light resistant, bug, puppy and lawnmower proof. • Security cable attachment ring. • Dimensions (inches/LxWxH): 17 x 16 x 11; Weight: 45 lbs. • Color/s: Red, Black, Coral Grey.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Reef Rock L.A. Rock Speaker
RR703
Reef Rock L.A. Rock Speaker RR703
OWI, Inc. • 8 Ohms, 25/70 Volts speaker choices . • Glass Fiber Reinforced Concrete construction material. • Hand painted. • UV-light resistant, bug, puppy and lawnmower proof. • Security cable attachment ring. • Dimensions (inches/LxWxH): 17 x 16 x 11; Weight: 45 lbs. • Color/s: Red, Black, Coral Grey.

OWI, Inc.

• 8 Ohms, 25/70 Volts speaker choices . • Glass Fiber Reinforced Concrete construction material. • Hand painted. • UV-light resistant, bug, puppy and lawnmower proof. • Security cable attachment ring. • Dimensions (inches/LxWxH): 17 x 16 x 11; Weight: 45 lbs. • Color/s: Red, Black, Coral Grey.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number RR703
Product Name Reef Rock L.A. Rock Speaker
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 277368 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Frequency Response 20000 Hz
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
BK Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 3256 ohms
Sensitivity 126 dB
Size 0.31 inch (8 mm)
View Details