Visual Sound, Inc. Rack-mount Kit RMU 40 PRO

Description
AKG Acoustics, U.S. The RMU40PRO is a rack-mount kit that allows one or two AKG WMS 40PRO or WMS 400 receivers to be mounted in a standard EIA rack. The kit includes two short and one long rack ears, two coupling plates and all necesary screws. Assembly instructions are also included.
Description
AKG Acoustics, U.S. The RMU40PRO is a rack-mount kit that allows one or two AKG WMS 40PRO or WMS 400 receivers to be mounted in a standard EIA rack. The kit includes two short and one long rack ears, two coupling plates and all necesary screws. Assembly instructions are also included.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Rack-mount Kit
RMU 40 PRO
Rack-mount Kit RMU 40 PRO
AKG Acoustics, U.S. The RMU40PRO is a rack-mount kit that allows one or two AKG WMS 40PRO or WMS 400 receivers to be mounted in a standard EIA rack. The kit includes two short and one long rack ears, two coupling plates and all necesary screws. Assembly instructions are also included.

AKG Acoustics, U.S.

The RMU40PRO is a rack-mount kit that allows one or two AKG WMS 40PRO or WMS 400 receivers to be mounted in a standard EIA rack. The kit includes two short and one long rack ears, two coupling plates and all necesary screws. Assembly instructions are also included.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number RMU 40 PRO
Product Name Rack-mount Kit
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM68D121JV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphone Elements - PMOF-9745W-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
2 suppliers
Electret Condenser Microphone - EM-6050N - Ningbo Best Group Co., Ltd.
Specs
Frequency Response 100 to 16000 Hz
Actual Size 0.2362 inch (6 mm)
Thickness / Height 0.1969 inch (5 mm)
View Details