Visual Sound, Inc. RM510 Interchangeable Mic Head RM 510

Description
beyerdynamic, Inc. Interchangeable microphone head (ribbon, cardioid) for Opus 600 / 900 handheld transmitters Designed for use either on tour or in fixed installations, the Opus 910 professional UHF wireless system offers the highest levels of reliability, audio and transmission quality and a package of features that is unique in its class. A wide selection of receivers, transmitters and interchangeable microphones heads are available for the system, plus an extensive range of accessories and the option for PC control for advanced system set-up. The receivers's UHF bandwidth of 72 MHz offers up to 2880 selectable frequencies per frequency range plus an automatic channel targeting function (ACT), making the system both future-proof and highly flexible, regardless of the venue it is used in. The system is offered in different frequency ranges between 502 MHz and 790 MHz. (Further frequency ranges on request) Three receivers (single, double and quad channel) are available, each offering 2880 freely selectable UHF frequencies per frequency range and a number of pre-programmed frequency groups to ease the set up of multi-channel systems. There are two ergonomically designed handheld transmitters available. The handheld transmitters feature a 36 MHz UHF bandwidth to reduce the number and strength of intermodulation products, guaranteeing optimum HF performance even in large multi-channel systems and difficult environmental conditions. In order to maximise the flexibility of the Opus 910 system, both handheld transmitters can be combined with five top quality interchangeable microphone heads. The TS 910 M (with metal housing) and TS 910 C (with plastic housing and charging contacts) pocket transmitters have been designed for use with clip-on lavalier and headset microphones.
Description
beyerdynamic, Inc. Interchangeable microphone head (ribbon, cardioid) for Opus 600 / 900 handheld transmitters Designed for use either on tour or in fixed installations, the Opus 910 professional UHF wireless system offers the highest levels of reliability, audio and transmission quality and a package of features that is unique in its class. A wide selection of receivers, transmitters and interchangeable microphones heads are available for the system, plus an extensive range of accessories and the option for PC control for advanced system set-up. The receivers's UHF bandwidth of 72 MHz offers up to 2880 selectable frequencies per frequency range plus an automatic channel targeting function (ACT), making the system both future-proof and highly flexible, regardless of the venue it is used in. The system is offered in different frequency ranges between 502 MHz and 790 MHz. (Further frequency ranges on request) Three receivers (single, double and quad channel) are available, each offering 2880 freely selectable UHF frequencies per frequency range and a number of pre-programmed frequency groups to ease the set up of multi-channel systems. There are two ergonomically designed handheld transmitters available. The handheld transmitters feature a 36 MHz UHF bandwidth to reduce the number and strength of intermodulation products, guaranteeing optimum HF performance even in large multi-channel systems and difficult environmental conditions. In order to maximise the flexibility of the Opus 910 system, both handheld transmitters can be combined with five top quality interchangeable microphone heads. The TS 910 M (with metal housing) and TS 910 C (with plastic housing and charging contacts) pocket transmitters have been designed for use with clip-on lavalier and headset microphones.

Suppliers

Company
Product
Description
Supplier Links
RM510 Interchangeable Mic Head - RM 510 - Visual Sound, Inc.
Broomall, PA, USA
RM510 Interchangeable Mic Head
RM 510
RM510 Interchangeable Mic Head RM 510
beyerdynamic, Inc. Interchangeable microphone head (ribbon, cardioid) for Opus 600 / 900 handheld transmitters Designed for use either on tour or in fixed installations, the Opus 910 professional UHF wireless system offers the highest levels of reliability, audio and transmission quality and a package of features that is unique in its class. A wide selection of receivers, transmitters and interchangeable microphones heads are available for the system, plus an extensive range of accessories and the option for PC control for advanced system set-up. The receivers's UHF bandwidth of 72 MHz offers up to 2880 selectable frequencies per frequency range plus an automatic channel targeting function (ACT), making the system both future-proof and highly flexible, regardless of the venue it is used in. The system is offered in different frequency ranges between 502 MHz and 790 MHz. (Further frequency ranges on request) Three receivers (single, double and quad channel) are available, each offering 2880 freely selectable UHF frequencies per frequency range and a number of pre-programmed frequency groups to ease the set up of multi-channel systems. There are two ergonomically designed handheld transmitters available. The handheld transmitters feature a 36 MHz UHF bandwidth to reduce the number and strength of intermodulation products, guaranteeing optimum HF performance even in large multi-channel systems and difficult environmental conditions. In order to maximise the flexibility of the Opus 910 system, both handheld transmitters can be combined with five top quality interchangeable microphone heads. The TS 910 M (with metal housing) and TS 910 C (with plastic housing and charging contacts) pocket transmitters have been designed for use with clip-on lavalier and headset microphones.

beyerdynamic, Inc.

Interchangeable microphone head (ribbon, cardioid) for Opus 600 / 900 handheld transmitters

Designed for use either on tour or in fixed installations, the Opus 910 professional UHF wireless system offers the highest levels of reliability, audio and transmission quality and a package of features that is unique in its class. A wide selection of receivers, transmitters and interchangeable microphones heads are available for the system, plus an extensive range of accessories and the option for PC control for advanced system set-up. The receivers's UHF bandwidth of 72 MHz offers up to 2880 selectable frequencies per frequency range plus an automatic channel targeting function (ACT), making the system both future-proof and highly flexible, regardless of the venue it is used in. The system is offered in different frequency ranges between 502 MHz and 790 MHz. (Further frequency ranges on request) Three receivers (single, double and quad channel) are available, each offering 2880 freely selectable UHF frequencies per frequency range and a number of pre-programmed frequency groups to ease the set up of multi-channel systems. There are two ergonomically designed handheld transmitters available. The handheld transmitters feature a 36 MHz UHF bandwidth to reduce the number and strength of intermodulation products, guaranteeing optimum HF performance even in large multi-channel systems and difficult environmental conditions. In order to maximise the flexibility of the Opus 910 system, both handheld transmitters can be combined with five top quality interchangeable microphone heads. The TS 910 M (with metal housing) and TS 910 C (with plastic housing and charging contacts) pocket transmitters have been designed for use with clip-on lavalier and headset microphones.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number RM 510
Product Name RM510 Interchangeable Mic Head
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 8091199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - IM69D130V01XTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
4 suppliers
Microphone Elements - PMO-6022PN-48KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Omnidirectional, Top-ported, Analog Output MEMS Microphone - FB42A3729H8-C - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Actual Size 0.1161 inch (2.95 mm)
Thickness / Height 0.0433 inch (1.1 mm)
View Details