Visual Sound, Inc. Active Near Field Monitor Reveal 5A

Description
Tannoy/TGI North America, Inc. The Reveal 5A active near field monitor builds upon the success and recording industry reputation of the famous original Tannoy Reveal Active. When launched in the mid nineties, the Reveal Active was widely recognised as the product that defined the category and has been the active monitor of choice for thousands of amateur and professional recording, creative composition and postproduction facilities worldwide.Whether you're building a studio on a budget, or you just need an active monitor with a small footprint, the Reveal 5A is your choice. Built to the same high standard as the rest of the Reveal line, the R5A packs performance, accuracy and value into a compact enclosure that's ready to share the desktop with the rest of your gear. Priced right for the beginner, the R5A delivers WideBand™ performance that will impress even the most seasoned pro.
Description
Tannoy/TGI North America, Inc. The Reveal 5A active near field monitor builds upon the success and recording industry reputation of the famous original Tannoy Reveal Active. When launched in the mid nineties, the Reveal Active was widely recognised as the product that defined the category and has been the active monitor of choice for thousands of amateur and professional recording, creative composition and postproduction facilities worldwide.Whether you're building a studio on a budget, or you just need an active monitor with a small footprint, the Reveal 5A is your choice. Built to the same high standard as the rest of the Reveal line, the R5A packs performance, accuracy and value into a compact enclosure that's ready to share the desktop with the rest of your gear. Priced right for the beginner, the R5A delivers WideBand™ performance that will impress even the most seasoned pro.

Suppliers

Company
Product
Description
Supplier Links
Active Near Field Monitor - Reveal 5A - Visual Sound, Inc.
Broomall, PA, USA
Active Near Field Monitor
Reveal 5A
Active Near Field Monitor Reveal 5A
Tannoy/TGI North America, Inc. The Reveal 5A active near field monitor builds upon the success and recording industry reputation of the famous original Tannoy Reveal Active. When launched in the mid nineties, the Reveal Active was widely recognised as the product that defined the category and has been the active monitor of choice for thousands of amateur and professional recording, creative composition and postproduction facilities worldwide.Whether you're building a studio on a budget, or you just need an active monitor with a small footprint, the Reveal 5A is your choice. Built to the same high standard as the rest of the Reveal line, the R5A packs performance, accuracy and value into a compact enclosure that's ready to share the desktop with the rest of your gear. Priced right for the beginner, the R5A delivers WideBand™ performance that will impress even the most seasoned pro.

Tannoy/TGI North America, Inc.

The Reveal 5A active near field monitor builds upon the success and recording industry reputation of the famous original Tannoy Reveal Active. When launched in the mid nineties, the Reveal Active was widely recognised as the product that defined the category and has been the active monitor of choice for thousands of amateur and professional recording, creative composition and postproduction facilities worldwide.Whether you're building a studio on a budget, or you just need an active monitor with a small footprint, the Reveal 5A is your choice. Built to the same high standard as the rest of the Reveal line, the R5A packs performance, accuracy and value into a compact enclosure that's ready to share the desktop with the rest of your gear. Priced right for the beginner, the R5A delivers WideBand™ performance that will impress even the most seasoned pro.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Reveal 5A
Product Name Active Near Field Monitor
Unlock Full Specs
to access all available technical data

Similar Products

AM15XD2 AudioMaster® Public Address Hazardous Location Speakers - AM15XD2 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Size 12.25 inch (311 mm)
Weight 2200.00 g (77.62 oz)
View Details
EF-500 Tower Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 100 watts
Impedance 6 ohms
Sensitivity 89 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.3000 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details