Visual Sound, Inc. Replacement Microphone Replacement mic for ECM-44

Description
Azden Corporation Replacement microphone - ECM-44 Sony omni-lapel microphone with a wired 3.5mm plug. This electret condenser microphone requires a bias voltage of 5-9VDC which all Azden bodypack transmitters provide. ... Replacement microphone - ECM-44 Sony omni-lapel microphone with a wired 3.5mm plug. This electret condenser microphone requires a bias voltage of 5-9VDC which all Azden bodypack transmitters provide. Weight 1.00 lbs.
Description
Azden Corporation Replacement microphone - ECM-44 Sony omni-lapel microphone with a wired 3.5mm plug. This electret condenser microphone requires a bias voltage of 5-9VDC which all Azden bodypack transmitters provide. ... Replacement microphone - ECM-44 Sony omni-lapel microphone with a wired 3.5mm plug. This electret condenser microphone requires a bias voltage of 5-9VDC which all Azden bodypack transmitters provide. Weight 1.00 lbs.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Replacement Microphone
Replacement mic for ECM-44
Replacement Microphone Replacement mic for ECM-44
Azden Corporation Replacement microphone - ECM-44 Sony omni-lapel microphone with a wired 3.5mm plug. This electret condenser microphone requires a bias voltage of 5-9VDC which all Azden bodypack transmitters provide. ... Replacement microphone - ECM-44 Sony omni-lapel microphone with a wired 3.5mm plug. This electret condenser microphone requires a bias voltage of 5-9VDC which all Azden bodypack transmitters provide. Weight 1.00 lbs.

Azden Corporation

Replacement microphone - ECM-44 Sony omni-lapel microphone with a wired 3.5mm plug. This electret condenser microphone requires a bias voltage of 5-9VDC which all Azden bodypack transmitters provide. ...

Replacement microphone - ECM-44 Sony omni-lapel microphone with a wired 3.5mm plug. This electret condenser microphone requires a bias voltage of 5-9VDC which all Azden bodypack transmitters provide. Weight 1.00 lbs.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number Replacement mic for ECM-44
Product Name Replacement Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM73A135V01XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 73 dB
View Details
2 suppliers
Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - WM7331IMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.0630 inch (1.6 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
3 suppliers
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details