Biamp Systems, Ltd. Commercial Audio Mixing Amplifiers CONCEPT1

Description
The CONCEPT1 is a stereo or two mono channel (2 x 80 watts @ 4 ohms) amplifier for small and medium-sized projects. This 2-zone, integrated stereo amplifier can operate with one stereo zone, two volume-linked mono zones or two individual-volume mono zones. The unit can be controlled via RS232 what makes integration into your AV solution possible. The built-in limiters and system design guarantee a fail-safe solution 24 hours a day, 7 days a week. To make the life of the end-user as easy as can be, the CONCEPT1 has user settings and installer settings. Only the absolute necessary features like volume, tone control and source selection can be adjusted by the end-user. The other advanced settings (operation mode settings, maximum music and mic volume, gain input adjustment, automatic loudness on/off, paging on/off per zone) can be configured and secured by the installer.
Datasheet
Description
The CONCEPT1 is a stereo or two mono channel (2 x 80 watts @ 4 ohms) amplifier for small and medium-sized projects. This 2-zone, integrated stereo amplifier can operate with one stereo zone, two volume-linked mono zones or two individual-volume mono zones. The unit can be controlled via RS232 what makes integration into your AV solution possible. The built-in limiters and system design guarantee a fail-safe solution 24 hours a day, 7 days a week. To make the life of the end-user as easy as can be, the CONCEPT1 has user settings and installer settings. Only the absolute necessary features like volume, tone control and source selection can be adjusted by the end-user. The other advanced settings (operation mode settings, maximum music and mic volume, gain input adjustment, automatic loudness on/off, paging on/off per zone) can be configured and secured by the installer.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Commercial Audio Mixing Amplifiers - CONCEPT1 - Biamp Systems, Ltd.
Beaverton, OR, United States
Commercial Audio Mixing Amplifiers
CONCEPT1
Commercial Audio Mixing Amplifiers CONCEPT1
The CONCEPT1 is a stereo or two mono channel (2 x 80 watts @ 4 ohms) amplifier for small and medium-sized projects. This 2-zone, integrated stereo amplifier can operate with one stereo zone, two volume-linked mono zones or two individual-volume mono zones. The unit can be controlled via RS232 what makes integration into your AV solution possible. The built-in limiters and system design guarantee a fail-safe solution 24 hours a day, 7 days a week. To make the life of the end-user as easy as can be, the CONCEPT1 has user settings and installer settings. Only the absolute necessary features like volume, tone control and source selection can be adjusted by the end-user. The other advanced settings (operation mode settings, maximum music and mic volume, gain input adjustment, automatic loudness on/off, paging on/off per zone) can be configured and secured by the installer.

The CONCEPT1 is a stereo or two mono channel (2 x 80 watts @ 4 ohms) amplifier for small and medium-sized projects.

This 2-zone, integrated stereo amplifier can operate with one stereo zone, two volume-linked mono zones or two individual-volume mono zones. The unit can be controlled via RS232 what makes integration into your AV solution possible. The built-in limiters and system design guarantee a fail-safe solution 24 hours a day, 7 days a week.

To make the life of the end-user as easy as can be, the CONCEPT1 has user settings and installer settings. Only the absolute necessary features like volume, tone control and source selection can be adjusted by the end-user. The other advanced settings (operation mode settings, maximum music and mic volume, gain input adjustment, automatic loudness on/off, paging on/off per zone) can be configured and secured by the installer.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Audio Amplifiers and Preamplifiers
Product Number CONCEPT1
Product Name Commercial Audio Mixing Amplifiers
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 4661621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-2400N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 2400 watts
Number of Channels 2 #
View Details
Commercial Audio Mixing Amplifiers - MA30 - Biamp Systems, Ltd.
Specs
Type Audio Amplifier
View Details
Fully balanced Transformer coupled headphone amp - WA22 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 8.00E-6 to 0.0500 MHz
Nominal Impedance 100000 ohms
View Details