Visual Sound, Inc. Unidirectional Condenser Lavalier Microphone with TA4F Connector RE92Tx

Description
Electro-Voice The Electro-Voice® model RE92TX is a professional-quality , miniature cardioid, electret condenser, lavalier microphone. Designed for unobtrusive miking of speech, it is an excellent choice for use in any presentation, house-of-worship, broadcast, or theater application. The RE90TX has a cardioid polar pattern for high gain before feedback. The RE92TX condenser element provides clear and natural sound reproduction. The included two-stage windscreen minimizes wind noise and popping. The RE92TX comes supplied with four feet of cable, terminated with a four-pin TA4F connector, and a tie clasp with nonreflecting black finish. Wide, Smooth Frequency Response Cardioid Polar Pattern Includes Two-Stage, Press-on Windscreen Terminated with Female TA4F Connector Microphone Applications: Speech
Description
Electro-Voice The Electro-Voice® model RE92TX is a professional-quality , miniature cardioid, electret condenser, lavalier microphone. Designed for unobtrusive miking of speech, it is an excellent choice for use in any presentation, house-of-worship, broadcast, or theater application. The RE90TX has a cardioid polar pattern for high gain before feedback. The RE92TX condenser element provides clear and natural sound reproduction. The included two-stage windscreen minimizes wind noise and popping. The RE92TX comes supplied with four feet of cable, terminated with a four-pin TA4F connector, and a tie clasp with nonreflecting black finish. Wide, Smooth Frequency Response Cardioid Polar Pattern Includes Two-Stage, Press-on Windscreen Terminated with Female TA4F Connector Microphone Applications: Speech

Suppliers

Company
Product
Description
Supplier Links
Unidirectional Condenser Lavalier Microphone with TA4F Connector - RE92Tx - Visual Sound, Inc.
Broomall, PA, USA
Unidirectional Condenser Lavalier Microphone with TA4F Connector
RE92Tx
Unidirectional Condenser Lavalier Microphone with TA4F Connector RE92Tx
Electro-Voice The Electro-Voice® model RE92TX is a professional-quality , miniature cardioid, electret condenser, lavalier microphone. Designed for unobtrusive miking of speech, it is an excellent choice for use in any presentation, house-of-worship, broadcast, or theater application. The RE90TX has a cardioid polar pattern for high gain before feedback. The RE92TX condenser element provides clear and natural sound reproduction. The included two-stage windscreen minimizes wind noise and popping. The RE92TX comes supplied with four feet of cable, terminated with a four-pin TA4F connector, and a tie clasp with nonreflecting black finish. Wide, Smooth Frequency Response Cardioid Polar Pattern Includes Two-Stage, Press-on Windscreen Terminated with Female TA4F Connector Microphone Applications: Speech

Electro-Voice

The Electro-Voice® model RE92TX is a professional-quality, miniature cardioid, electret condenser, lavalier microphone. Designed for unobtrusive miking of speech, it is an excellent choice for use in any presentation, house-of-worship, broadcast, or theater application. The RE90TX has a cardioid polar pattern for high gain before feedback. The RE92TX condenser element provides clear and natural sound reproduction. The included two-stage windscreen minimizes wind noise and popping. The RE92TX comes supplied with four feet of cable, terminated with a four-pin TA4F connector, and a tie clasp with nonreflecting black finish.

  • Wide, Smooth Frequency Response
  • Cardioid Polar Pattern
  • Includes Two-Stage, Press-on Windscreen
  • Terminated with Female TA4F Connector
  • Microphone Applications:
  • Speech
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number RE92Tx
Product Name Unidirectional Condenser Lavalier Microphone with TA4F Connector
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Low Power Top Port Digital Microphone - WM7216 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
Thickness / Height 0.0591 inch (1.5 mm)
View Details