Visual Sound, Inc. Unidirectional Condenser Hanging Microphone RE92H

Description
Electro-Voice The Electro-Voice® model RE92H/RE92HW is a professional-quality , miniature cardioid, electret condenser microphone. It is designed specifically for applications where the microphone needs to be suspended from above the sound source. The RE92H/RE92HW is ideal for theater, house-of-worship, or any application where a small, high-quality mic needs to be "heard but not seen." This microphone is available in two colors, RE92H (Black), and RE92HW (White). The integrated wire director can be easily formed at the proper angle so the mic points toward a desired sound source. The RE90H/RE92HW has a cardioid polar pattern for high gain before feedback, and its condenser element provides clear and natural sound reproduction. The RE92H/RE92HW comes supplied with 25 feet of cable. Wide, Smooth Frequency Response Cardioid Polar Pattern Available in Black or White In-line Electronics Module 12dB/Octave Switchable High Pass Filter Transformerless Differential Output to Drive Long Cables Microphone Applications: Choir Speech
Description
Electro-Voice The Electro-Voice® model RE92H/RE92HW is a professional-quality , miniature cardioid, electret condenser microphone. It is designed specifically for applications where the microphone needs to be suspended from above the sound source. The RE92H/RE92HW is ideal for theater, house-of-worship, or any application where a small, high-quality mic needs to be "heard but not seen." This microphone is available in two colors, RE92H (Black), and RE92HW (White). The integrated wire director can be easily formed at the proper angle so the mic points toward a desired sound source. The RE90H/RE92HW has a cardioid polar pattern for high gain before feedback, and its condenser element provides clear and natural sound reproduction. The RE92H/RE92HW comes supplied with 25 feet of cable. Wide, Smooth Frequency Response Cardioid Polar Pattern Available in Black or White In-line Electronics Module 12dB/Octave Switchable High Pass Filter Transformerless Differential Output to Drive Long Cables Microphone Applications: Choir Speech

Suppliers

Company
Product
Description
Supplier Links
Unidirectional Condenser Hanging Microphone - RE92H - Visual Sound, Inc.
Broomall, PA, USA
Unidirectional Condenser Hanging Microphone
RE92H
Unidirectional Condenser Hanging Microphone RE92H
Electro-Voice The Electro-Voice® model RE92H/RE92HW is a professional-quality , miniature cardioid, electret condenser microphone. It is designed specifically for applications where the microphone needs to be suspended from above the sound source. The RE92H/RE92HW is ideal for theater, house-of-worship, or any application where a small, high-quality mic needs to be "heard but not seen." This microphone is available in two colors, RE92H (Black), and RE92HW (White). The integrated wire director can be easily formed at the proper angle so the mic points toward a desired sound source. The RE90H/RE92HW has a cardioid polar pattern for high gain before feedback, and its condenser element provides clear and natural sound reproduction. The RE92H/RE92HW comes supplied with 25 feet of cable. Wide, Smooth Frequency Response Cardioid Polar Pattern Available in Black or White In-line Electronics Module 12dB/Octave Switchable High Pass Filter Transformerless Differential Output to Drive Long Cables Microphone Applications: Choir Speech

Electro-Voice

The Electro-Voice® model RE92H/RE92HW is a professional-quality, miniature cardioid, electret condenser microphone. It is designed specifically for applications where the microphone needs to be suspended from above the sound source. The RE92H/RE92HW is ideal for theater, house-of-worship, or any application where a small, high-quality mic needs to be "heard but not seen." This microphone is available in two colors, RE92H (Black), and RE92HW (White). The integrated wire director can be easily formed at the proper angle so the mic points toward a desired sound source. The RE90H/RE92HW has a cardioid polar pattern for high gain before feedback, and its condenser element provides clear and natural sound reproduction. The RE92H/RE92HW comes supplied with 25 feet of cable.

  • Wide, Smooth Frequency Response
  • Cardioid Polar Pattern
  • Available in Black or White
  • In-line Electronics Module
  • 12dB/Octave Switchable High Pass Filter
  • Transformerless Differential Output to Drive Long Cables
  • Microphone Applications:
  • Choir
  • Speech
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number RE92H
Product Name Unidirectional Condenser Hanging Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM69D128SV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
SN Ratio 69 dB
View Details
2 suppliers
Microphone Elements - PMO-6027P-40KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-9790(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details