Visual Sound, Inc. Handheld Interview Microphone RE50/B

Description
Electro-Voice Industry-standard, live interview microphone -Mic-within-a-mic" concept reduces wind and P-popping noise. The Electro-Voice® RE50/B is specially shock-isolated, omnidirectional, dynamic microphone created for the most exacting professional applications. An advancement in shock-mounting techniques, it was designed particularly for handheld broadcast and soundreinforcement use. All handling noise, clothing noise, and even cord shock have been isolated from the microphone element so that mechanically induced noise is greatly reduced. By use of a high-mass zinc internal acoustic chamber, shock mounted within the machined-aluminum outercasing, the RE50/B offers a degree of isolation unprecedented in omnidirectional dynamic microphones. The internal transducer uses a mechanical nesting concept all its own. Each part is nested inside another so that the transducer (head assembly) is nearly a solid structure. It is highly resistant to damage from shock. The diaphragm is unaffected by temperature extremes and atmospheric conditions. A carefully designed integral windscreen and blast filter provides excellent protection from wind noise, excessive sibilance and annoying "Ppopping." The RE50/B has a grille that bounces back to retain its shape. A four-stage pop filter prevents dust and magnetic particles from reaching the diaphragm. The RE50/B's attractive, nonreflecting, semi-gloss black finish is ideal for on-camera use. Industry-standard, live interview microphone "Mic-within-a-mic" concept reduces wind and P-popping noise Features EV DynaDamp™ shock mount Extremely low handling noise for superior sound Dynamic omni-directional capsule with camera-friendly matte-black finish. Microphone Applications: Speech
Description
Electro-Voice Industry-standard, live interview microphone -Mic-within-a-mic" concept reduces wind and P-popping noise. The Electro-Voice® RE50/B is specially shock-isolated, omnidirectional, dynamic microphone created for the most exacting professional applications. An advancement in shock-mounting techniques, it was designed particularly for handheld broadcast and soundreinforcement use. All handling noise, clothing noise, and even cord shock have been isolated from the microphone element so that mechanically induced noise is greatly reduced. By use of a high-mass zinc internal acoustic chamber, shock mounted within the machined-aluminum outercasing, the RE50/B offers a degree of isolation unprecedented in omnidirectional dynamic microphones. The internal transducer uses a mechanical nesting concept all its own. Each part is nested inside another so that the transducer (head assembly) is nearly a solid structure. It is highly resistant to damage from shock. The diaphragm is unaffected by temperature extremes and atmospheric conditions. A carefully designed integral windscreen and blast filter provides excellent protection from wind noise, excessive sibilance and annoying "Ppopping." The RE50/B has a grille that bounces back to retain its shape. A four-stage pop filter prevents dust and magnetic particles from reaching the diaphragm. The RE50/B's attractive, nonreflecting, semi-gloss black finish is ideal for on-camera use. Industry-standard, live interview microphone "Mic-within-a-mic" concept reduces wind and P-popping noise Features EV DynaDamp™ shock mount Extremely low handling noise for superior sound Dynamic omni-directional capsule with camera-friendly matte-black finish. Microphone Applications: Speech

Suppliers

Company
Product
Description
Supplier Links
Handheld Interview Microphone - RE50/B - Visual Sound, Inc.
Broomall, PA, USA
Handheld Interview Microphone
RE50/B
Handheld Interview Microphone RE50/B
Electro-Voice Industry-standard, live interview microphone -Mic-within-a-mic" concept reduces wind and P-popping noise. The Electro-Voice® RE50/B is specially shock-isolated, omnidirectional, dynamic microphone created for the most exacting professional applications. An advancement in shock-mounting techniques, it was designed particularly for handheld broadcast and soundreinforcement use. All handling noise, clothing noise, and even cord shock have been isolated from the microphone element so that mechanically induced noise is greatly reduced. By use of a high-mass zinc internal acoustic chamber, shock mounted within the machined-aluminum outercasing, the RE50/B offers a degree of isolation unprecedented in omnidirectional dynamic microphones. The internal transducer uses a mechanical nesting concept all its own. Each part is nested inside another so that the transducer (head assembly) is nearly a solid structure. It is highly resistant to damage from shock. The diaphragm is unaffected by temperature extremes and atmospheric conditions. A carefully designed integral windscreen and blast filter provides excellent protection from wind noise, excessive sibilance and annoying "Ppopping." The RE50/B has a grille that bounces back to retain its shape. A four-stage pop filter prevents dust and magnetic particles from reaching the diaphragm. The RE50/B's attractive, nonreflecting, semi-gloss black finish is ideal for on-camera use. Industry-standard, live interview microphone "Mic-within-a-mic" concept reduces wind and P-popping noise Features EV DynaDamp™ shock mount Extremely low handling noise for superior sound Dynamic omni-directional capsule with camera-friendly matte-black finish. Microphone Applications: Speech

Electro-Voice

Industry-standard, live interview microphone -Mic-within-a-mic" concept reduces wind and P-popping noise.

The Electro-Voice® RE50/B is specially shock-isolated, omnidirectional, dynamic microphone created for the most exacting professional applications. An advancement in shock-mounting techniques, it was designed particularly for handheld broadcast and soundreinforcement use. All handling noise, clothing noise, and even cord shock have been isolated from the microphone element so that mechanically induced noise is greatly reduced. By use of a high-mass zinc internal acoustic chamber, shock mounted within the machined-aluminum outercasing, the RE50/B offers a degree of isolation unprecedented in omnidirectional dynamic microphones. The internal transducer uses a mechanical nesting concept all its own. Each part is nested inside another so that the transducer (head assembly) is nearly a solid structure. It is highly resistant to damage from shock. The diaphragm is unaffected by temperature extremes and atmospheric conditions. A carefully designed integral windscreen and blast filter provides excellent protection from wind noise, excessive sibilance and annoying "Ppopping." The RE50/B has a grille that bounces back to retain its shape. A four-stage pop filter prevents dust and magnetic particles from reaching the diaphragm. The RE50/B's attractive, nonreflecting, semi-gloss black finish is ideal for on-camera use.

  • Industry-standard, live interview microphone
  • "Mic-within-a-mic" concept reduces wind and P-popping noise
  • Features EV DynaDamp™ shock mount
  • Extremely low handling noise for superior sound
  • Dynamic omni-directional capsule with camera-friendly matte-black finish.
  • Microphone Applications:
  • Speech
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number RE50/B
Product Name Handheld Interview Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM67D120AXTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
Microphone Elements - PMOF-6050PA-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
2 suppliers
Miniature Silicon Microphone - FB3019 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 100 to 10000 Hz
Actual Size 0.0748 inch (1.9 mm)
View Details