Visual Sound, Inc. Backbox-Clock/Spkr, Steel, Recessed, 11.75in Sq x 4in D RE1175

Description
Lowell Manufacturing Company BACKBOX (recessed): model RE-1175 steel backbox (11.75" sq. x 4"D) for clock-speaker center that accommodates 8" speaker and digital clock (speaker, clock, grille not included). Fits grille series DC802
Description
Lowell Manufacturing Company BACKBOX (recessed): model RE-1175 steel backbox (11.75" sq. x 4"D) for clock-speaker center that accommodates 8" speaker and digital clock (speaker, clock, grille not included). Fits grille series DC802

Suppliers

Company
Product
Description
Supplier Links
Backbox-Clock/Spkr, Steel, Recessed, 11.75in Sq x 4in D - RE1175 - Visual Sound, Inc.
Broomall, PA, USA
Backbox-Clock/Spkr, Steel, Recessed, 11.75in Sq x 4in D
RE1175
Backbox-Clock/Spkr, Steel, Recessed, 11.75in Sq x 4in D RE1175
Lowell Manufacturing Company BACKBOX (recessed): model RE-1175 steel backbox (11.75" sq. x 4"D) for clock-speaker center that accommodates 8" speaker and digital clock (speaker, clock, grille not included). Fits grille series DC802

Lowell Manufacturing Company

BACKBOX (recessed): model RE-1175 steel backbox (11.75" sq. x 4"D) for clock-speaker center that accommodates 8" speaker and digital clock (speaker, clock, grille not included). Fits grille series DC802

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number RE1175
Product Name Backbox-Clock/Spkr, Steel, Recessed, 11.75in Sq x 4in D
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526958 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 100 dB
Impedance 8 ohms
Size 0.63 inch (16 mm)
View Details
ASHP and ASUP Amplified Speakers - ASHP-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 760 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details