Visual Sound, Inc. Backbox-Recessed-8in Spkr, Steel, 11.75in Sq x 4in Deep RE1175-T

Description
Lowell Manufacturing Company RE1175-T: 11.75"sq. x 4"D. steel backbox, 4 knockouts (0.5"-0.75"), acoustic foam pad (0.125"). Black. Mounts grille: FW8T
Description
Lowell Manufacturing Company RE1175-T: 11.75"sq. x 4"D. steel backbox, 4 knockouts (0.5"-0.75"), acoustic foam pad (0.125"). Black. Mounts grille: FW8T

Suppliers

Company
Product
Description
Supplier Links
Backbox-Recessed-8in Spkr, Steel, 11.75in Sq x 4in Deep - RE1175-T - Visual Sound, Inc.
Broomall, PA, USA
Backbox-Recessed-8in Spkr, Steel, 11.75in Sq x 4in Deep
RE1175-T
Backbox-Recessed-8in Spkr, Steel, 11.75in Sq x 4in Deep RE1175-T
Lowell Manufacturing Company RE1175-T: 11.75"sq. x 4"D. steel backbox, 4 knockouts (0.5"-0.75"), acoustic foam pad (0.125"). Black. Mounts grille: FW8T

Lowell Manufacturing Company

RE1175-T: 11.75"sq. x 4"D. steel backbox, 4 knockouts (0.5"-0.75"), acoustic foam pad (0.125"). Black. Mounts grille: FW8T

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number RE1175-T
Product Name Backbox-Recessed-8in Spkr, Steel, 11.75in Sq x 4in Deep
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 7191982 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 91 dB
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-120-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 1450 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details