Visual Sound, Inc. 55ft. Fiber Optic HDMI Cable RAI-H3D-BK055F

Description
Covid, Inc. The new Fiber Optic HDMI Cables offer a long distance solution with no signal degradation up to an amazing 1000ft. The fiber optic HDMI connectors are precision-joined with the fiber assembly in full compliance with HDMI standards. The housing is constructed of high durability composite material for necessary protection of the internal HDMI to fiber transfer. The cables are Riser Rated and can be used for any HDMI component such as HDTV, 3D Video, DVR, Blu-ray, projector and computers.
Description
Covid, Inc. The new Fiber Optic HDMI Cables offer a long distance solution with no signal degradation up to an amazing 1000ft. The fiber optic HDMI connectors are precision-joined with the fiber assembly in full compliance with HDMI standards. The housing is constructed of high durability composite material for necessary protection of the internal HDMI to fiber transfer. The cables are Riser Rated and can be used for any HDMI component such as HDTV, 3D Video, DVR, Blu-ray, projector and computers.

Suppliers

Company
Product
Description
Supplier Links
55ft. Fiber Optic HDMI Cable - RAI-H3D-BK055F - Visual Sound, Inc.
Broomall, PA, USA
55ft. Fiber Optic HDMI Cable
RAI-H3D-BK055F
55ft. Fiber Optic HDMI Cable RAI-H3D-BK055F
Covid, Inc. The new Fiber Optic HDMI Cables offer a long distance solution with no signal degradation up to an amazing 1000ft. The fiber optic HDMI connectors are precision-joined with the fiber assembly in full compliance with HDMI standards. The housing is constructed of high durability composite material for necessary protection of the internal HDMI to fiber transfer. The cables are Riser Rated and can be used for any HDMI component such as HDTV, 3D Video, DVR, Blu-ray, projector and computers.

Covid, Inc.

The new Fiber Optic HDMI Cables offer a long distance solution with no signal degradation up to an amazing 1000ft. The fiber optic HDMI connectors are precision-joined with the fiber assembly in full compliance with HDMI standards. The housing is constructed of high durability composite material for necessary protection of the internal HDMI to fiber transfer. The cables are Riser Rated and can be used for any HDMI component such as HDTV, 3D Video, DVR, Blu-ray, projector and computers.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Fiber Optic Cables
Product Number RAI-H3D-BK055F
Product Name 55ft. Fiber Optic HDMI Cable
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 2846911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM2
View Details
100GbE, QSFP28 ACTIVE OPTICAL CABLE - FOQQD33P00012 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Polarization Maintaining Fiber, Bow-Tie, 633-780 nm, 0.14-0.18 NA. - F-SPV - Newport MKS
Specs
Wavelength 633 to 780 nm (6330 to 7800 Å)
Numerical Aperture 0.1400 to 0.1800
Maximum Attenuation 15 dB/km (4.57 dB/1000 ft)
View Details