Visual Sound, Inc. Three-way, full-range, dual 12-inch horn-loaded tri-axial, weather resistant loudspeaker R2-694X

Description
Community Professional Loudspeakers The R2-694X asymetrical pattern full-range loudspeaker system is engineered to provide quality, full-range sound projection in a variety of outdoor and indoor applications. Its wide, smooth frequency response and high efficiency ensures high-fidelity music reproduction along with superb projection of clear, intelligible speech at very low distortion. The R2-694X is an all horn-loaded tri-axial design using precision waveguides manufactured by Community of handlaminated fiberglass. The outer enclosure forms a double wall construction with the internal bass horn, providing a completely weather-sealed chamber for the LF drivers. The mid/high frequency horn assembly is mounted in the mouth of the bass horn. A high quality passive crossover with dynamic driver protection is included. There is a mounting yoke available. The result is a loudspeaker system that is extremely strong, non-resonant, weather-resistant, and easy to install. Five year limited warranty.
Description
Community Professional Loudspeakers The R2-694X asymetrical pattern full-range loudspeaker system is engineered to provide quality, full-range sound projection in a variety of outdoor and indoor applications. Its wide, smooth frequency response and high efficiency ensures high-fidelity music reproduction along with superb projection of clear, intelligible speech at very low distortion. The R2-694X is an all horn-loaded tri-axial design using precision waveguides manufactured by Community of handlaminated fiberglass. The outer enclosure forms a double wall construction with the internal bass horn, providing a completely weather-sealed chamber for the LF drivers. The mid/high frequency horn assembly is mounted in the mouth of the bass horn. A high quality passive crossover with dynamic driver protection is included. There is a mounting yoke available. The result is a loudspeaker system that is extremely strong, non-resonant, weather-resistant, and easy to install. Five year limited warranty.

Suppliers

Company
Product
Description
Supplier Links
Three-way, full-range, dual 12-inch horn-loaded tri-axial, weather resistant loudspeaker - R2-694X - Visual Sound, Inc.
Broomall, PA, USA
Three-way, full-range, dual 12-inch horn-loaded tri-axial, weather resistant loudspeaker
R2-694X
Three-way, full-range, dual 12-inch horn-loaded tri-axial, weather resistant loudspeaker R2-694X
Community Professional Loudspeakers The R2-694X asymetrical pattern full-range loudspeaker system is engineered to provide quality, full-range sound projection in a variety of outdoor and indoor applications. Its wide, smooth frequency response and high efficiency ensures high-fidelity music reproduction along with superb projection of clear, intelligible speech at very low distortion. The R2-694X is an all horn-loaded tri-axial design using precision waveguides manufactured by Community of handlaminated fiberglass. The outer enclosure forms a double wall construction with the internal bass horn, providing a completely weather-sealed chamber for the LF drivers. The mid/high frequency horn assembly is mounted in the mouth of the bass horn. A high quality passive crossover with dynamic driver protection is included. There is a mounting yoke available. The result is a loudspeaker system that is extremely strong, non-resonant, weather-resistant, and easy to install. Five year limited warranty.

Community Professional Loudspeakers

The R2-694X asymetrical pattern full-range loudspeaker system is engineered to provide quality, full-range sound projection in a variety of outdoor and indoor applications.

Its wide, smooth frequency response and high efficiency ensures high-fidelity music reproduction along with superb projection of clear, intelligible speech at very low distortion. The R2-694X is an all horn-loaded tri-axial design using precision waveguides manufactured by Community of handlaminated fiberglass. The outer enclosure forms a double wall construction with the internal bass horn, providing a completely weather-sealed chamber for the LF drivers. The mid/high frequency horn assembly is mounted in the mouth of the bass horn. A high quality passive crossover with dynamic driver protection is included. There is a mounting yoke available. The result is a loudspeaker system that is extremely strong, non-resonant, weather-resistant, and easy to install. Five year limited warranty.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number R2-694X
Product Name Three-way, full-range, dual 12-inch horn-loaded tri-axial, weather resistant loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

PMA and PMAMT Panel Mount Electronic Sounders - PMA-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 70 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Speaker Drivers - 3643363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.07 inch (52 mm)
View Details
CC-10 Center Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 200 watts
Impedance 8 ohms
Sensitivity 92 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.3000 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details