Visual Sound, Inc. Speaker Package-8in Spkr-15W, 8 ohm, White R1810

Description
Lowell Manufacturing Company R1810 (8 ohm 15W): for general purpose paging and distributed music, includes speaker (810: 15W dual cone speaker with 10 oz. magnet) and grille (WB8: round, steel, 4-screw-mount, white). Speaker size: 8
Description
Lowell Manufacturing Company R1810 (8 ohm 15W): for general purpose paging and distributed music, includes speaker (810: 15W dual cone speaker with 10 oz. magnet) and grille (WB8: round, steel, 4-screw-mount, white). Speaker size: 8

Suppliers

Company
Product
Description
Supplier Links
Speaker Package-8in Spkr-15W, 8 ohm, White - R1810 - Visual Sound, Inc.
Broomall, PA, USA
Speaker Package-8in Spkr-15W, 8 ohm, White
R1810
Speaker Package-8in Spkr-15W, 8 ohm, White R1810
Lowell Manufacturing Company R1810 (8 ohm 15W): for general purpose paging and distributed music, includes speaker (810: 15W dual cone speaker with 10 oz. magnet) and grille (WB8: round, steel, 4-screw-mount, white). Speaker size: 8

Lowell Manufacturing Company

R1810 (8 ohm 15W): for general purpose paging and distributed music, includes speaker (810: 15W dual cone speaker with 10 oz. magnet) and grille (WB8: round, steel, 4-screw-mount, white). Speaker size: 8

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number R1810
Product Name Speaker Package-8in Spkr-15W, 8 ohm, White
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speakers - 526950 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 79 dB
Impedance 4 ohms
View Details
Car Audio, Subwoofer - SPG555 - Boston Acoustics, Inc.
Boston Acoustics, Inc.
Specs
Nominal Power 1000 watts
Impedance 2 to 4 ohms
Application Automotive
View Details