Visual Sound, Inc. Speaker Package-8in Spkr-15W, 5W 70/25V xfmr, White R1810-72

Description
Lowell Manufacturing Company R1810-72-series (70/25V 15W) (standard): for general purpose paging and distributed music, includes speaker (810: 15W dual cone speaker with 10 oz. magnet), transformer (TLM572: dual-voltage, taps at 0.25, 0.5, 1, 2, 5W @ 70/25V) and grille (WB8: round, steel 4-screw-mount, white). Optional volume control knob or screw in center of grille. Speaker size: 8" Factory assemblies are easy to order & easy to install Assemblies include a dual cone 8 inch speaker with a wired 25V, 70V or 25/70V transformer, choice of four grilles, and optional volume control for on-site level adjustment Attractive grilles are offered in steel or aluminum with screw or torsion mount installation Ships wired and ready for efficient installation Companion backboxes and mounting accessories are itemized below with details on page 2 for easy selection
Description
Lowell Manufacturing Company R1810-72-series (70/25V 15W) (standard): for general purpose paging and distributed music, includes speaker (810: 15W dual cone speaker with 10 oz. magnet), transformer (TLM572: dual-voltage, taps at 0.25, 0.5, 1, 2, 5W @ 70/25V) and grille (WB8: round, steel 4-screw-mount, white). Optional volume control knob or screw in center of grille. Speaker size: 8" Factory assemblies are easy to order & easy to install Assemblies include a dual cone 8 inch speaker with a wired 25V, 70V or 25/70V transformer, choice of four grilles, and optional volume control for on-site level adjustment Attractive grilles are offered in steel or aluminum with screw or torsion mount installation Ships wired and ready for efficient installation Companion backboxes and mounting accessories are itemized below with details on page 2 for easy selection

Suppliers

Company
Product
Description
Supplier Links
Speaker Package-8in Spkr-15W, 5W 70/25V xfmr, White - R1810-72 - Visual Sound, Inc.
Broomall, PA, USA
Speaker Package-8in Spkr-15W, 5W 70/25V xfmr, White
R1810-72
Speaker Package-8in Spkr-15W, 5W 70/25V xfmr, White R1810-72
Lowell Manufacturing Company R1810-72-series (70/25V 15W) (standard): for general purpose paging and distributed music, includes speaker (810: 15W dual cone speaker with 10 oz. magnet), transformer (TLM572: dual-voltage, taps at 0.25, 0.5, 1, 2, 5W @ 70/25V) and grille (WB8: round, steel 4-screw-mount, white). Optional volume control knob or screw in center of grille. Speaker size: 8" Factory assemblies are easy to order & easy to install Assemblies include a dual cone 8 inch speaker with a wired 25V, 70V or 25/70V transformer, choice of four grilles, and optional volume control for on-site level adjustment Attractive grilles are offered in steel or aluminum with screw or torsion mount installation Ships wired and ready for efficient installation Companion backboxes and mounting accessories are itemized below with details on page 2 for easy selection

Lowell Manufacturing Company

R1810-72-series (70/25V 15W) (standard): for general purpose paging and distributed music, includes speaker (810: 15W dual cone speaker with 10 oz. magnet), transformer (TLM572: dual-voltage, taps at 0.25, 0.5, 1, 2, 5W @ 70/25V) and grille (WB8: round, steel 4-screw-mount, white). Optional volume control knob or screw in center of grille. Speaker size: 8"

  • Factory assemblies are easy to order & easy to install
  • Assemblies include a dual cone 8 inch speaker with a wired 25V, 70V or 25/70V transformer, choice of four grilles, and optional volume control for on-site level adjustment
  • Attractive grilles are offered in steel or aluminum with screw or torsion mount installation
  • Ships wired and ready for efficient installation
  • Companion backboxes and mounting accessories are itemized below with details on page 2 for easy selection
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number R1810-72
Product Name Speaker Package-8in Spkr-15W, 5W 70/25V xfmr, White
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526957 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Frequency Response 20000 Hz
Size 0.26 inch (6 mm)
View Details
302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details