Tymphany Corporation XLS Subwoofer, 10" (300 mm), paper cone, alu basket, 4 ohm XLS-P830452

Description
Peerless Platinum Subwoofers (XLS-P830452) XLS Subwoofer, 10" (300 mm), paper cone, alu basket, 4 ohm
Request a Quote Datasheet
Description
Peerless Platinum Subwoofers (XLS-P830452) XLS Subwoofer, 10" (300 mm), paper cone, alu basket, 4 ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
XLS Subwoofer, 10
Cupertino, CA, USA
XLS Subwoofer, 10" (300 mm), paper cone, alu basket, 4 ohm
XLS-P830452
XLS Subwoofer, 10" (300 mm), paper cone, alu basket, 4 ohm XLS-P830452
Peerless Platinum Subwoofers (XLS-P830452) XLS Subwoofer, 10" (300 mm), paper cone, alu basket, 4 ohm

Peerless Platinum Subwoofers (XLS-P830452)
XLS Subwoofer, 10" (300 mm), paper cone, alu basket, 4 ohm

Supplier's Site
Speakers - XLS-P830452-ND - DigiKey
Thief River Falls, MN, United States
5.38 Ohms Subwoofer Speaker 150W 20Hz ~ 700Hz Top Round

5.38 Ohms Subwoofer Speaker 150W 20Hz ~ 700Hz Top Round

Buy Now Datasheet

Technical Specifications

  Tymphany Corporation DigiKey
Product Category Speakers Speakers
Product Number XLS-P830452 XLS-P830452-ND
Product Name XLS Subwoofer, 10" (300 mm), paper cone, alu basket, 4 ohm Speakers
Nominal Power 150 watts
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speakers - 3643234 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
View Details
TC Full range, 2
Specs
Nominal Power 15 watts
Sensitivity 84.4 dB
Resonance Frequency 175 Hz
View Details
2 suppliers
TW5 13.5-inch Subwoofer Driver (600 W, 3 Ω) - 13TW5-3 - JL Audio, Inc.
Specs
Nominal Power 600 watts
Impedance 3 ohms
Size 13.50 inch (343 mm)
View Details