Visual Sound, Inc. Speaker Package-8in Spkr-15W, 5W 70/25V xfmr, White, vcs R1810-72-S

Description
Lowell Manufacturing Company R1810-72-S (70/25V 15W) (volume control screw in center of grille): for general purpose paging and distributed music, includes speaker (810: 15W dual cone speaker with 10 oz. magnet), transformer (TLM572: dual-voltage, taps at 0.25, 0.5, 1, 2, 5W @ 70/25V) and grille (WB8: round, steel 4-screw-mount, white). Optional volume control knob or screw in center of grille. Speaker size: 8"
Description
Lowell Manufacturing Company R1810-72-S (70/25V 15W) (volume control screw in center of grille): for general purpose paging and distributed music, includes speaker (810: 15W dual cone speaker with 10 oz. magnet), transformer (TLM572: dual-voltage, taps at 0.25, 0.5, 1, 2, 5W @ 70/25V) and grille (WB8: round, steel 4-screw-mount, white). Optional volume control knob or screw in center of grille. Speaker size: 8"

Suppliers

Company
Product
Description
Supplier Links
Speaker Package-8in Spkr-15W, 5W 70/25V xfmr, White, vcs - R1810-72-S - Visual Sound, Inc.
Broomall, PA, USA
Speaker Package-8in Spkr-15W, 5W 70/25V xfmr, White, vcs
R1810-72-S
Speaker Package-8in Spkr-15W, 5W 70/25V xfmr, White, vcs R1810-72-S
Lowell Manufacturing Company R1810-72-S (70/25V 15W) (volume control screw in center of grille): for general purpose paging and distributed music, includes speaker (810: 15W dual cone speaker with 10 oz. magnet), transformer (TLM572: dual-voltage, taps at 0.25, 0.5, 1, 2, 5W @ 70/25V) and grille (WB8: round, steel 4-screw-mount, white). Optional volume control knob or screw in center of grille. Speaker size: 8"

Lowell Manufacturing Company

R1810-72-S (70/25V 15W) (volume control screw in center of grille): for general purpose paging and distributed music, includes speaker (810: 15W dual cone speaker with 10 oz. magnet), transformer (TLM572: dual-voltage, taps at 0.25, 0.5, 1, 2, 5W @ 70/25V) and grille (WB8: round, steel 4-screw-mount, white). Optional volume control knob or screw in center of grille. Speaker size: 8"

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number R1810-72-S
Product Name Speaker Package-8in Spkr-15W, 5W 70/25V xfmr, White, vcs
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1176049 - RS Components, Ltd.
Specs
Impedance 8 ohms
View Details
50GC SelecTone Amplified Speakers - 50GC-024BG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 98 dB
Size 5.50 inch (140 mm)
View Details
High Performance 6.5-inch Pendant Loudspeaker - DP6 - Biamp Systems, Ltd.
Specs
SPL 3 to 6 dB
Impedance 8 ohms
Size 6.50 inch (165 mm)
View Details
SDS Woofer, 5.25
Specs
Nominal Power 60 watts
Sensitivity 85.7 dB
Resonance Frequency 57 Hz
View Details
2 suppliers