Visual Sound, Inc. Speaker Package-8in Spkr-12W, 5W 70/25V xfmr, White R1805-72-K

Description
Lowell Manufacturing Company R1805-72-K (70/25V 12W) (volume control knob in center of grille): for general purpose paging and distributed music, includes speaker (805:12W dual-cone with 5 oz. magnet), transformer (TLM572: dual-voltage, taps at 0.25, 0.5, 1, 2, 5W @ 70/25V) and grille (WB8: round, steel 4-screw-mount, white). Optional volume control knob or screw in center of grille. Speaker size: 8"
Description
Lowell Manufacturing Company R1805-72-K (70/25V 12W) (volume control knob in center of grille): for general purpose paging and distributed music, includes speaker (805:12W dual-cone with 5 oz. magnet), transformer (TLM572: dual-voltage, taps at 0.25, 0.5, 1, 2, 5W @ 70/25V) and grille (WB8: round, steel 4-screw-mount, white). Optional volume control knob or screw in center of grille. Speaker size: 8"

Suppliers

Company
Product
Description
Supplier Links
Speaker Package-8in Spkr-12W, 5W 70/25V xfmr, White - R1805-72-K - Visual Sound, Inc.
Broomall, PA, USA
Speaker Package-8in Spkr-12W, 5W 70/25V xfmr, White
R1805-72-K
Speaker Package-8in Spkr-12W, 5W 70/25V xfmr, White R1805-72-K
Lowell Manufacturing Company R1805-72-K (70/25V 12W) (volume control knob in center of grille): for general purpose paging and distributed music, includes speaker (805:12W dual-cone with 5 oz. magnet), transformer (TLM572: dual-voltage, taps at 0.25, 0.5, 1, 2, 5W @ 70/25V) and grille (WB8: round, steel 4-screw-mount, white). Optional volume control knob or screw in center of grille. Speaker size: 8"

Lowell Manufacturing Company

R1805-72-K (70/25V 12W) (volume control knob in center of grille): for general purpose paging and distributed music, includes speaker (805:12W dual-cone with 5 oz. magnet), transformer (TLM572: dual-voltage, taps at 0.25, 0.5, 1, 2, 5W @ 70/25V) and grille (WB8: round, steel 4-screw-mount, white). Optional volume control knob or screw in center of grille. Speaker size: 8"

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number R1805-72-K
Product Name Speaker Package-8in Spkr-12W, 5W 70/25V xfmr, White
Unlock Full Specs
to access all available technical data

Similar Products

AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SS-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
Size 8.40 inch (213 mm)
View Details
Speakers - 526876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.50 inch (38 mm)
View Details
SPB-3D Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 3 to ? watts
Impedance ? to 16 ohms
Application Telephone or Voice Communication
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details