Visual Sound, Inc. Hypercardioid Neodymium Vocal Microphone R11

Description
Samson Technologies Corp. The versatile R11 gives you enough output and reliable performance for any kind of application along with great sound, low noise and convenient features like an easily accessible on/off switch. Offered in a convenient and cost-effective "Three-pack," the versatile R11 gives you enough output and reliable performance for any kind of application along with great sound, low noise and convenient features like an easily accessible on/off switch.
Description
Samson Technologies Corp. The versatile R11 gives you enough output and reliable performance for any kind of application along with great sound, low noise and convenient features like an easily accessible on/off switch. Offered in a convenient and cost-effective "Three-pack," the versatile R11 gives you enough output and reliable performance for any kind of application along with great sound, low noise and convenient features like an easily accessible on/off switch.

Suppliers

Company
Product
Description
Supplier Links
Hypercardioid Neodymium Vocal Microphone - R11 - Visual Sound, Inc.
Broomall, PA, USA
Hypercardioid Neodymium Vocal Microphone
R11
Hypercardioid Neodymium Vocal Microphone R11
Samson Technologies Corp. The versatile R11 gives you enough output and reliable performance for any kind of application along with great sound, low noise and convenient features like an easily accessible on/off switch. Offered in a convenient and cost-effective "Three-pack," the versatile R11 gives you enough output and reliable performance for any kind of application along with great sound, low noise and convenient features like an easily accessible on/off switch.

Samson Technologies Corp.

The versatile R11 gives you enough output and reliable performance for any kind of application along with great sound, low noise and convenient features like an easily accessible on/off switch.

Offered in a convenient and cost-effective "Three-pack," the versatile R11 gives you enough output and reliable performance for any kind of application along with great sound, low noise and convenient features like an easily accessible on/off switch.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number R11
Product Name Hypercardioid Neodymium Vocal Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM63D135AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 8.91 mV/Pa (61449 mV/psi)
View Details
Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Microphone Elements - PMOF-9767NP-46DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 20000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers