Visual Sound, Inc. Speaker Enclosure with One Pro Rider 15 Inch Woofer, 75 x 40 Degree QW 3F

Description
Peavey Electronics Peavey designed the QW® Series for pristine audio reproduction in the high-end productions and large venues. QW enclosures include advanced audio technology and components such as our exclusive Quadratic Throat Waveguide™ horn, 44XT™ titanium diaphragm compression driver and Pro Rider® and Low Rider® woofers, plus very low power compression, low distortion at high output levels, Hammer Head™ exteriors and 16-gauge powder-coated, perforated steel grilles. All full-range top boxes include versatile flying points. One Pro Rider® 15 inch woofer with Kevlar® impregnated cone, 4 inch voice coil, cast frame field-replaceable basket Flexible flying provisions One RX22™ 2 inch titanium compression driver with ferrofluid and one 6.5 mid-frequency driver coupled to a CH® 746qt H/MF horn Dispersion: 75 x 40 Sound Guard™ high frequency driver protection circuit Frequency response: 50 Hz - 16 kHz Sensitivity: 96 dB Power handling: 2000 watts program, 4000 watts peak Mzx SPL: 132 dB Two full-range, two bi-amp Neutrik® Speakon® connectors Durable Hammer Head™ black polyurea finish
Description
Peavey Electronics Peavey designed the QW® Series for pristine audio reproduction in the high-end productions and large venues. QW enclosures include advanced audio technology and components such as our exclusive Quadratic Throat Waveguide™ horn, 44XT™ titanium diaphragm compression driver and Pro Rider® and Low Rider® woofers, plus very low power compression, low distortion at high output levels, Hammer Head™ exteriors and 16-gauge powder-coated, perforated steel grilles. All full-range top boxes include versatile flying points. One Pro Rider® 15 inch woofer with Kevlar® impregnated cone, 4 inch voice coil, cast frame field-replaceable basket Flexible flying provisions One RX22™ 2 inch titanium compression driver with ferrofluid and one 6.5 mid-frequency driver coupled to a CH® 746qt H/MF horn Dispersion: 75 x 40 Sound Guard™ high frequency driver protection circuit Frequency response: 50 Hz - 16 kHz Sensitivity: 96 dB Power handling: 2000 watts program, 4000 watts peak Mzx SPL: 132 dB Two full-range, two bi-amp Neutrik® Speakon® connectors Durable Hammer Head™ black polyurea finish

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Speaker Enclosure with One Pro Rider 15 Inch Woofer, 75 x 40 Degree
QW 3F
Speaker Enclosure with One Pro Rider 15 Inch Woofer, 75 x 40 Degree QW 3F
Peavey Electronics Peavey designed the QW® Series for pristine audio reproduction in the high-end productions and large venues. QW enclosures include advanced audio technology and components such as our exclusive Quadratic Throat Waveguide™ horn, 44XT™ titanium diaphragm compression driver and Pro Rider® and Low Rider® woofers, plus very low power compression, low distortion at high output levels, Hammer Head™ exteriors and 16-gauge powder-coated, perforated steel grilles. All full-range top boxes include versatile flying points. One Pro Rider® 15 inch woofer with Kevlar® impregnated cone, 4 inch voice coil, cast frame field-replaceable basket Flexible flying provisions One RX22™ 2 inch titanium compression driver with ferrofluid and one 6.5 mid-frequency driver coupled to a CH® 746qt H/MF horn Dispersion: 75 x 40 Sound Guard™ high frequency driver protection circuit Frequency response: 50 Hz - 16 kHz Sensitivity: 96 dB Power handling: 2000 watts program, 4000 watts peak Mzx SPL: 132 dB Two full-range, two bi-amp Neutrik® Speakon® connectors Durable Hammer Head™ black polyurea finish

Peavey Electronics

Peavey designed the QW® Series for pristine audio reproduction in the high-end productions and large venues. QW enclosures include advanced audio technology and components such as our exclusive Quadratic Throat Waveguide™ horn, 44XT™ titanium diaphragm compression driver and Pro Rider® and Low Rider® woofers, plus very low power compression, low distortion at high output levels, Hammer Head™ exteriors and 16-gauge powder-coated, perforated steel grilles. All full-range top boxes include versatile flying points.

  • One Pro Rider® 15 inch woofer with Kevlar® impregnated cone, 4 inch voice coil, cast frame field-replaceable basket
  • Flexible flying provisions
  • One RX22™ 2 inch titanium compression driver with ferrofluid and one 6.5 mid-frequency driver coupled to a CH® 746qt H/MF horn
  • Dispersion: 75 x 40
  • Sound Guard™ high frequency driver protection circuit
  • Frequency response: 50 Hz - 16 kHz
  • Sensitivity: 96 dB
  • Power handling: 2000 watts program, 4000 watts peak
  • Mzx SPL: 132 dB
  • Two full-range, two bi-amp Neutrik® Speakon® connectors
  • Durable Hammer Head™ black polyurea finish
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number QW 3F
Product Name Speaker Enclosure with One Pro Rider 15 Inch Woofer, 75 x 40 Degree
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 3 watts
Impedance 4 ohms
View Details
PMA and PMAMT Panel Mount Electronic Sounders - PMAMT-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 85 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details