Visual Sound, Inc. Vocal Headset Microphone Qv

Description
Samson Technologies Corp. The Qv headset mic allows drummers, keyboardists and other musicians to perform "hands free" vocals without affecting their playing technique. It produces a full-range sound with a enough definition to ensure that every word is heard clearly, even at higher volume levels.
Description
Samson Technologies Corp. The Qv headset mic allows drummers, keyboardists and other musicians to perform "hands free" vocals without affecting their playing technique. It produces a full-range sound with a enough definition to ensure that every word is heard clearly, even at higher volume levels.

Suppliers

Company
Product
Description
Supplier Links
Vocal Headset Microphone - Qv - Visual Sound, Inc.
Broomall, PA, USA
Vocal Headset Microphone
Qv
Vocal Headset Microphone Qv
Samson Technologies Corp. The Qv headset mic allows drummers, keyboardists and other musicians to perform "hands free" vocals without affecting their playing technique. It produces a full-range sound with a enough definition to ensure that every word is heard clearly, even at higher volume levels.

Samson Technologies Corp.

The Qv headset mic allows drummers, keyboardists and other musicians to perform "hands free" vocals without affecting their playing technique. It produces a full-range sound with a enough definition to ensure that every word is heard clearly, even at higher volume levels.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number Qv
Product Name Vocal Headset Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64D130AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Miniature Bottom Port Analog MEMS Microphone - CS7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 85 to 15000 Hz
Dynamic Range 93 dB re 20µPa
View Details
Microphone Elements - PMOF-6050PA-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
2 suppliers