Visual Sound, Inc. QRx Series Loudspeaker System QRx 218S

Description
Electro-Voice The QRx 218S is a dual, 18-inch subwoofer with 1,200-watt continuous - and 4,800-watt peak - power handling. Delivers 133 dB SPL one watt/one meter (139 dB peaks one watt/one meter) at full power Two concert-proven, EVX180B woofers with four-inch voice-coils offer incredible fatigue-resistance and excellent long-term reliability Usable response extends to 31 Hz Standard versions are equipped with rear-mounted pocket wheels and handles to allow one person to comfortably move the enclosure Standard versions also have a metal stand socket and are shipped with a 34-inch steel pole for elevating satellite speakers Available with L-track rigging as a special order option Rigging versions have L-track on the top and bottom plus a single-stud pull-up point on the back Rigging versions do not come with wheels or a stand-mount.
Description
Electro-Voice The QRx 218S is a dual, 18-inch subwoofer with 1,200-watt continuous - and 4,800-watt peak - power handling. Delivers 133 dB SPL one watt/one meter (139 dB peaks one watt/one meter) at full power Two concert-proven, EVX180B woofers with four-inch voice-coils offer incredible fatigue-resistance and excellent long-term reliability Usable response extends to 31 Hz Standard versions are equipped with rear-mounted pocket wheels and handles to allow one person to comfortably move the enclosure Standard versions also have a metal stand socket and are shipped with a 34-inch steel pole for elevating satellite speakers Available with L-track rigging as a special order option Rigging versions have L-track on the top and bottom plus a single-stud pull-up point on the back Rigging versions do not come with wheels or a stand-mount.

Suppliers

Company
Product
Description
Supplier Links
QRx Series Loudspeaker System - QRx 218S - Visual Sound, Inc.
Broomall, PA, USA
QRx Series Loudspeaker System
QRx 218S
QRx Series Loudspeaker System QRx 218S
Electro-Voice The QRx 218S is a dual, 18-inch subwoofer with 1,200-watt continuous - and 4,800-watt peak - power handling. Delivers 133 dB SPL one watt/one meter (139 dB peaks one watt/one meter) at full power Two concert-proven, EVX180B woofers with four-inch voice-coils offer incredible fatigue-resistance and excellent long-term reliability Usable response extends to 31 Hz Standard versions are equipped with rear-mounted pocket wheels and handles to allow one person to comfortably move the enclosure Standard versions also have a metal stand socket and are shipped with a 34-inch steel pole for elevating satellite speakers Available with L-track rigging as a special order option Rigging versions have L-track on the top and bottom plus a single-stud pull-up point on the back Rigging versions do not come with wheels or a stand-mount.

Electro-Voice

The QRx 218S is a dual, 18-inch subwoofer with 1,200-watt continuous - and 4,800-watt peak - power handling.

  • Delivers 133 dB SPL one watt/one meter (139 dB peaks one watt/one meter) at full power
  • Two concert-proven, EVX180B woofers with four-inch voice-coils offer incredible fatigue-resistance and excellent long-term reliability
  • Usable response extends to 31 Hz
  • Standard versions are equipped with rear-mounted pocket wheels and handles to allow one person to comfortably move the enclosure
  • Standard versions also have a metal stand socket and are shipped with a 34-inch steel pole for elevating satellite speakers
  • Available with L-track rigging as a special order option
  • Rigging versions have L-track on the top and bottom plus a single-stud pull-up point on the back
  • Rigging versions do not come with wheels or a stand-mount.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number QRx 218S
Product Name QRx Series Loudspeaker System
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527040 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 304X-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
FH/FFH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 130 ohms
Sensitivity 96 dB
Size 0.20 inch (5 mm)
View Details