Visual Sound, Inc. QRx Series Loudspeaker System QRx 153/75

Description
Electro-Voice The QRx-153/75 is a 15-inch, three-way, full-range loudspeaker system with 400-watt to 1,600-watt low-frequency - and 150-watt to 600-watt high-frequency - power handling. It requires biamping at 500 Hz. The QRx 153/75 features a trapezoidal enclosure built of void-free, grain-oriented, 13-ply Birch plywood finished in Futura, a baked-on, polyurethane finish that is very rugged and durable. It is available in black or white. Horn-loaded, eight-inch, mid-range driver is coupled to a asymmetrical 75 degree x 50 degree Constant Directivity horn, and operates from 500 Hz to 1,200 Hz DH7 three-inch, voice-coil, high-frequency compression driver is mounted on an asymmetrical 75 degree x 50 degree Constant Directivity horn Concert-proven, DL15ST woofer delivers solid bass to 45 Hz Large-vented enclosure Ring-Mode Decoupling delivers pristine vocals, rich, accurate mids, and instrument reproduction Complete with L-track rigging hardware and single-stud Ancra fittings.
Description
Electro-Voice The QRx-153/75 is a 15-inch, three-way, full-range loudspeaker system with 400-watt to 1,600-watt low-frequency - and 150-watt to 600-watt high-frequency - power handling. It requires biamping at 500 Hz. The QRx 153/75 features a trapezoidal enclosure built of void-free, grain-oriented, 13-ply Birch plywood finished in Futura, a baked-on, polyurethane finish that is very rugged and durable. It is available in black or white. Horn-loaded, eight-inch, mid-range driver is coupled to a asymmetrical 75 degree x 50 degree Constant Directivity horn, and operates from 500 Hz to 1,200 Hz DH7 three-inch, voice-coil, high-frequency compression driver is mounted on an asymmetrical 75 degree x 50 degree Constant Directivity horn Concert-proven, DL15ST woofer delivers solid bass to 45 Hz Large-vented enclosure Ring-Mode Decoupling delivers pristine vocals, rich, accurate mids, and instrument reproduction Complete with L-track rigging hardware and single-stud Ancra fittings.

Suppliers

Company
Product
Description
Supplier Links
QRx Series Loudspeaker System - QRx 153/75 - Visual Sound, Inc.
Broomall, PA, USA
QRx Series Loudspeaker System
QRx 153/75
QRx Series Loudspeaker System QRx 153/75
Electro-Voice The QRx-153/75 is a 15-inch, three-way, full-range loudspeaker system with 400-watt to 1,600-watt low-frequency - and 150-watt to 600-watt high-frequency - power handling. It requires biamping at 500 Hz. The QRx 153/75 features a trapezoidal enclosure built of void-free, grain-oriented, 13-ply Birch plywood finished in Futura, a baked-on, polyurethane finish that is very rugged and durable. It is available in black or white. Horn-loaded, eight-inch, mid-range driver is coupled to a asymmetrical 75 degree x 50 degree Constant Directivity horn, and operates from 500 Hz to 1,200 Hz DH7 three-inch, voice-coil, high-frequency compression driver is mounted on an asymmetrical 75 degree x 50 degree Constant Directivity horn Concert-proven, DL15ST woofer delivers solid bass to 45 Hz Large-vented enclosure Ring-Mode Decoupling delivers pristine vocals, rich, accurate mids, and instrument reproduction Complete with L-track rigging hardware and single-stud Ancra fittings.

Electro-Voice

The QRx-153/75 is a 15-inch, three-way, full-range loudspeaker system with 400-watt to 1,600-watt low-frequency - and 150-watt to 600-watt high-frequency - power handling. It requires biamping at 500 Hz.
The QRx 153/75 features a trapezoidal enclosure built of void-free, grain-oriented, 13-ply Birch plywood finished in Futura, a baked-on, polyurethane finish that is very rugged and durable. It is available in black or white.

  • Horn-loaded, eight-inch, mid-range driver is coupled to a asymmetrical 75 degree x 50 degree Constant Directivity horn, and operates from 500 Hz to 1,200 Hz
  • DH7 three-inch, voice-coil, high-frequency compression driver is mounted on an asymmetrical 75 degree x 50 degree Constant Directivity horn
  • Concert-proven, DL15ST woofer delivers solid bass to 45 Hz
  • Large-vented enclosure
  • Ring-Mode Decoupling delivers pristine vocals, rich, accurate mids, and instrument reproduction
  • Complete with L-track rigging hardware and single-stud Ancra fittings.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number QRx 153/75
Product Name QRx Series Loudspeaker System
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7166453P - RS Components, Ltd.
Specs
SPL 71 dB
Nominal Power 0.5000 watts
View Details
AM300 and AM302 AudioMaster® Public Address Speakers - AM300-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Nominal Power 15 watts
View Details
CB Series Speakers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 48 ohms
Sensitivity 48 dB
Size 0.99 inch (25 mm)
View Details
W3v3 8-inch Subwoofer Driver (250 W, 4 Ω) - 8W3v3-4 - JL Audio, Inc.
Specs
Nominal Power 250 watts
Impedance 4 ohms
Size 8.00 inch (203 mm)
View Details