Visual Sound, Inc. Dynamic Handheld Q8

Description
Samson Technologies Corp. The Q8 is the hand-held dynamic microphone that out performs industry standard microphones in every category. The Q8 is ideal for live sound reinforcement because of its feedback rejection and high output gain. The heart of this performance comes from the Neodymium multi-axis shock-mounted element and super cardioid pick up pattern. Vocals sound huge and instrument miccing is crystal clear. The Q8 is also a versatile tool in the recording studio, a workhorse microphone perfect for any professional application.
Description
Samson Technologies Corp. The Q8 is the hand-held dynamic microphone that out performs industry standard microphones in every category. The Q8 is ideal for live sound reinforcement because of its feedback rejection and high output gain. The heart of this performance comes from the Neodymium multi-axis shock-mounted element and super cardioid pick up pattern. Vocals sound huge and instrument miccing is crystal clear. The Q8 is also a versatile tool in the recording studio, a workhorse microphone perfect for any professional application.

Suppliers

Company
Product
Description
Supplier Links
Dynamic Handheld - Q8 - Visual Sound, Inc.
Broomall, PA, USA
Dynamic Handheld
Q8
Dynamic Handheld Q8
Samson Technologies Corp. The Q8 is the hand-held dynamic microphone that out performs industry standard microphones in every category. The Q8 is ideal for live sound reinforcement because of its feedback rejection and high output gain. The heart of this performance comes from the Neodymium multi-axis shock-mounted element and super cardioid pick up pattern. Vocals sound huge and instrument miccing is crystal clear. The Q8 is also a versatile tool in the recording studio, a workhorse microphone perfect for any professional application.

Samson Technologies Corp.

The Q8 is the hand-held dynamic microphone that out performs industry standard microphones in every category. The Q8 is ideal for live sound reinforcement because of its feedback rejection and high output gain. The heart of this performance comes from the Neodymium multi-axis shock-mounted element and super cardioid pick up pattern. Vocals sound huge and instrument miccing is crystal clear. The Q8 is also a versatile tool in the recording studio, a workhorse microphone perfect for any professional application.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number Q8
Product Name Dynamic Handheld
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM69D129FV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphone Elements - PMOF-9745P-39UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-9767(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details