Visual Sound, Inc. Switchable Dual-frequency Response Pressure Zone Microphone PZM-30D

Description
Crown International, Inc. PZM (Pressure Zone Microphone) Series are omnidirectional boundary microphones. They can be placed on a large surface such as a table, floor, wall, or lectern. PZMs prevent phase interference from surface reflections, allowing a wide, smooth response. Microphone sensitivity is boosted 6 dB by the surface mounting. Crown PZM Series microphones offer serious tools for the sound reinforcement and recording professional, as well as cost-effective solutions for a variety of other needs. As the first licensed manufacturer of the Pressure Recording Process (the foundation of PZM technology), Crown has developed the most successful line of PZM microphones available today. Crown PZM Series microphones let the user optimally place microphones in the performance venue. Designed for use on flat surfaces, PZMs can be placed where conventional microphones do not work well. Their wide, smooth frequency response makes them ideal for miking pianos, harps and other orchestral instruments. Their small size and low profile also make them an excellent choice for recording projects, conference rooms and security applications. These technical innovations, combined with numerous others, give Crown a leading edge in bringing high-quality PZM products to the market. In the PZM-30D, a switchable dual-frequency response provides a "rising" position that adds brilliance and articulation, while the "flat" position maintains a smooth and natural high-frequency response. The built-in XLR connector accepts a rugged cable. Phantom powered.
Description
Crown International, Inc. PZM (Pressure Zone Microphone) Series are omnidirectional boundary microphones. They can be placed on a large surface such as a table, floor, wall, or lectern. PZMs prevent phase interference from surface reflections, allowing a wide, smooth response. Microphone sensitivity is boosted 6 dB by the surface mounting. Crown PZM Series microphones offer serious tools for the sound reinforcement and recording professional, as well as cost-effective solutions for a variety of other needs. As the first licensed manufacturer of the Pressure Recording Process (the foundation of PZM technology), Crown has developed the most successful line of PZM microphones available today. Crown PZM Series microphones let the user optimally place microphones in the performance venue. Designed for use on flat surfaces, PZMs can be placed where conventional microphones do not work well. Their wide, smooth frequency response makes them ideal for miking pianos, harps and other orchestral instruments. Their small size and low profile also make them an excellent choice for recording projects, conference rooms and security applications. These technical innovations, combined with numerous others, give Crown a leading edge in bringing high-quality PZM products to the market. In the PZM-30D, a switchable dual-frequency response provides a "rising" position that adds brilliance and articulation, while the "flat" position maintains a smooth and natural high-frequency response. The built-in XLR connector accepts a rugged cable. Phantom powered.

Suppliers

Company
Product
Description
Supplier Links
Switchable Dual-frequency Response Pressure Zone Microphone - PZM-30D - Visual Sound, Inc.
Broomall, PA, USA
Switchable Dual-frequency Response Pressure Zone Microphone
PZM-30D
Switchable Dual-frequency Response Pressure Zone Microphone PZM-30D
Crown International, Inc. PZM (Pressure Zone Microphone) Series are omnidirectional boundary microphones. They can be placed on a large surface such as a table, floor, wall, or lectern. PZMs prevent phase interference from surface reflections, allowing a wide, smooth response. Microphone sensitivity is boosted 6 dB by the surface mounting. Crown PZM Series microphones offer serious tools for the sound reinforcement and recording professional, as well as cost-effective solutions for a variety of other needs. As the first licensed manufacturer of the Pressure Recording Process (the foundation of PZM technology), Crown has developed the most successful line of PZM microphones available today. Crown PZM Series microphones let the user optimally place microphones in the performance venue. Designed for use on flat surfaces, PZMs can be placed where conventional microphones do not work well. Their wide, smooth frequency response makes them ideal for miking pianos, harps and other orchestral instruments. Their small size and low profile also make them an excellent choice for recording projects, conference rooms and security applications. These technical innovations, combined with numerous others, give Crown a leading edge in bringing high-quality PZM products to the market. In the PZM-30D, a switchable dual-frequency response provides a "rising" position that adds brilliance and articulation, while the "flat" position maintains a smooth and natural high-frequency response. The built-in XLR connector accepts a rugged cable. Phantom powered.

Crown International, Inc.

PZM (Pressure Zone Microphone) Series are omnidirectional boundary microphones. They can be placed on a large surface such as a table, floor, wall, or lectern. PZMs prevent phase interference from surface reflections, allowing a wide, smooth response. Microphone sensitivity is boosted 6 dB by the surface mounting.
Crown PZM Series microphones offer serious tools for the sound reinforcement and recording professional, as well as cost-effective solutions for a variety of other needs. As the first licensed manufacturer of the Pressure Recording Process (the foundation of PZM technology), Crown has developed the most successful line of PZM microphones available today.
Crown PZM Series microphones let the user optimally place microphones in the performance venue. Designed for use on flat surfaces, PZMs can be placed where conventional microphones do not work well. Their wide, smooth frequency response makes them ideal for miking pianos, harps and other orchestral instruments. Their small size and low profile also make them an excellent choice for recording projects, conference rooms and security applications.
These technical innovations, combined with numerous others, give Crown a leading edge in bringing high-quality PZM products to the market.
In the PZM-30D, a switchable dual-frequency response provides a "rising" position that adds brilliance and articulation, while the "flat" position maintains a smooth and natural high-frequency response. The built-in XLR connector accepts a rugged cable. Phantom powered.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PZM-30D
Product Name Switchable Dual-frequency Response Pressure Zone Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphone Elements - PMOF-9745W-42DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 10 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
2 suppliers
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details