Visual Sound, Inc. Line Level Pressure Zone Microphone, 12-48V Phantom Power PZM-11LLS2

Description
Crown International, Inc. The Crown® PZM-11LL is a Pressure Zone Microphone® designed for conference-room, security and surveillance applications. The Crown® PZM®-11 or PZM-11LL is a Pressure Zone Microphone® designed for conference-room, security and surveillance applications. Each can be mounted in the ceiling or wall in a standard electrical outlet box. Providing excellent intelligibility, the PZM-11LL is designed to look like a light switch so as not to draw attention. The PZM-11LL has a line-level output and can be powered by 24V AC, 12-24V DC, or 12-48V phantom power. Since the PZM-11LL has a high output, it can be plugged directly into a VCR line input - no costly mic preamp is needed. Like other Pressure Zone Microphones, the PZM-11and PZM-11LL utilize the Pressure Recording Process™ in which a miniature condenser microphone capsule is mounted very close to a sound-refl ecting plate or boundary. The capsule is mounted in the "Pressure Zone" just above the boundary, a region where sound coming directly from the sound source combines in-phase with sound refl ected off the boundary. The benefi ts are a wide, smooth frequency response free of phase interference, excellent clarity and "reach," and consistent pickup anywhere around the microphone. In the PZM-11and PZM-11LL, low frequencies below the voice range are rolled off to reduce pickup of air-conditioning rumble. The high-frequency response is boosted slightly to aid clarity and articulation. Ideal for security, surveillance and conferrence rooms Clear, articulate sound Low-impedance screw-terminal output Inconspicuous PZM-11LL is line level
Description
Crown International, Inc. The Crown® PZM-11LL is a Pressure Zone Microphone® designed for conference-room, security and surveillance applications. The Crown® PZM®-11 or PZM-11LL is a Pressure Zone Microphone® designed for conference-room, security and surveillance applications. Each can be mounted in the ceiling or wall in a standard electrical outlet box. Providing excellent intelligibility, the PZM-11LL is designed to look like a light switch so as not to draw attention. The PZM-11LL has a line-level output and can be powered by 24V AC, 12-24V DC, or 12-48V phantom power. Since the PZM-11LL has a high output, it can be plugged directly into a VCR line input - no costly mic preamp is needed. Like other Pressure Zone Microphones, the PZM-11and PZM-11LL utilize the Pressure Recording Process™ in which a miniature condenser microphone capsule is mounted very close to a sound-refl ecting plate or boundary. The capsule is mounted in the "Pressure Zone" just above the boundary, a region where sound coming directly from the sound source combines in-phase with sound refl ected off the boundary. The benefi ts are a wide, smooth frequency response free of phase interference, excellent clarity and "reach," and consistent pickup anywhere around the microphone. In the PZM-11and PZM-11LL, low frequencies below the voice range are rolled off to reduce pickup of air-conditioning rumble. The high-frequency response is boosted slightly to aid clarity and articulation. Ideal for security, surveillance and conferrence rooms Clear, articulate sound Low-impedance screw-terminal output Inconspicuous PZM-11LL is line level

Suppliers

Company
Product
Description
Supplier Links
Line Level Pressure Zone Microphone, 12-48V Phantom Power - PZM-11LLS2 - Visual Sound, Inc.
Broomall, PA, USA
Line Level Pressure Zone Microphone, 12-48V Phantom Power
PZM-11LLS2
Line Level Pressure Zone Microphone, 12-48V Phantom Power PZM-11LLS2
Crown International, Inc. The Crown® PZM-11LL is a Pressure Zone Microphone® designed for conference-room, security and surveillance applications. The Crown® PZM®-11 or PZM-11LL is a Pressure Zone Microphone® designed for conference-room, security and surveillance applications. Each can be mounted in the ceiling or wall in a standard electrical outlet box. Providing excellent intelligibility, the PZM-11LL is designed to look like a light switch so as not to draw attention. The PZM-11LL has a line-level output and can be powered by 24V AC, 12-24V DC, or 12-48V phantom power. Since the PZM-11LL has a high output, it can be plugged directly into a VCR line input - no costly mic preamp is needed. Like other Pressure Zone Microphones, the PZM-11and PZM-11LL utilize the Pressure Recording Process™ in which a miniature condenser microphone capsule is mounted very close to a sound-refl ecting plate or boundary. The capsule is mounted in the "Pressure Zone" just above the boundary, a region where sound coming directly from the sound source combines in-phase with sound refl ected off the boundary. The benefi ts are a wide, smooth frequency response free of phase interference, excellent clarity and "reach," and consistent pickup anywhere around the microphone. In the PZM-11and PZM-11LL, low frequencies below the voice range are rolled off to reduce pickup of air-conditioning rumble. The high-frequency response is boosted slightly to aid clarity and articulation. Ideal for security, surveillance and conferrence rooms Clear, articulate sound Low-impedance screw-terminal output Inconspicuous PZM-11LL is line level

Crown International, Inc.

The Crown® PZM-11LL is a Pressure Zone Microphone® designed for conference-room, security and surveillance applications.

The Crown® PZM®-11 or PZM-11LL is a Pressure Zone Microphone® designed for conference-room, security and surveillance applications. Each can be mounted in the ceiling or wall in a standard electrical outlet box. Providing excellent intelligibility, the PZM-11LL is designed to look like a light switch so as not to draw attention. The PZM-11LL has a line-level output and can be powered by 24V AC, 12-24V DC, or 12-48V phantom power. Since the PZM-11LL has a high output, it can be plugged directly into a VCR line input - no costly mic preamp is needed. Like other Pressure Zone Microphones, the PZM-11and PZM-11LL utilize the Pressure Recording Process™ in which a miniature condenser microphone capsule is mounted very close to a sound-refl ecting plate or boundary. The capsule is mounted in the "Pressure Zone" just above the boundary, a region where sound coming directly from the sound source combines in-phase with sound refl ected off the boundary. The benefi ts are a wide, smooth frequency response free of phase interference, excellent clarity and "reach," and consistent pickup anywhere around the microphone. In the PZM-11and PZM-11LL, low frequencies below the voice range are rolled off to reduce pickup of air-conditioning rumble. The high-frequency response is boosted slightly to aid clarity and articulation.

  • Ideal for security, surveillance and conferrence rooms
  • Clear, articulate sound
  • Low-impedance screw-terminal output
  • Inconspicuous
  • PZM-11LL is line level
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PZM-11LLS2
Product Name Line Level Pressure Zone Microphone, 12-48V Phantom Power
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 8091199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM64D130AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
 - KM-2 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Sensitivity 2.24 mV/Pa (15435 mV/psi)
Impedance 250 ohms
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1850 inch (4.7 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details