Visual Sound, Inc. High-Output 15-inch Multi-Purpose Two-Way Monitor PX1152M

Description
Electro-Voice The PX1152 features a dual, ND2, two-inch voice coil, and one-inch, exit neodymium compression drivers. The Electro-Voice® PX1152M is a versatile fullrange, 2- way floor monitor loudspeaker system that is part of the Electro-Voice® Phoenix Series and is intended for high output sound reinforcement in a large range of portable sound applications. The PX1152M is capable of being configured as either passive or biamp, and can be used fullrange for stage monitor applications or used with a subwoofer as a very compact system with extended low frequency capability.
Description
Electro-Voice The PX1152 features a dual, ND2, two-inch voice coil, and one-inch, exit neodymium compression drivers. The Electro-Voice® PX1152M is a versatile fullrange, 2- way floor monitor loudspeaker system that is part of the Electro-Voice® Phoenix Series and is intended for high output sound reinforcement in a large range of portable sound applications. The PX1152M is capable of being configured as either passive or biamp, and can be used fullrange for stage monitor applications or used with a subwoofer as a very compact system with extended low frequency capability.

Suppliers

Company
Product
Description
Supplier Links
High-Output 15-inch Multi-Purpose Two-Way Monitor - PX1152M - Visual Sound, Inc.
Broomall, PA, USA
High-Output 15-inch Multi-Purpose Two-Way Monitor
PX1152M
High-Output 15-inch Multi-Purpose Two-Way Monitor PX1152M
Electro-Voice The PX1152 features a dual, ND2, two-inch voice coil, and one-inch, exit neodymium compression drivers. The Electro-Voice® PX1152M is a versatile fullrange, 2- way floor monitor loudspeaker system that is part of the Electro-Voice® Phoenix Series and is intended for high output sound reinforcement in a large range of portable sound applications. The PX1152M is capable of being configured as either passive or biamp, and can be used fullrange for stage monitor applications or used with a subwoofer as a very compact system with extended low frequency capability.

Electro-Voice

The PX1152 features a dual, ND2, two-inch voice coil, and one-inch, exit neodymium compression drivers.

The Electro-Voice® PX1152M is a versatile fullrange, 2- way floor monitor loudspeaker system that is part of the Electro-Voice® Phoenix Series and is intended for high output sound reinforcement in a large range of portable sound applications. The PX1152M is capable of being configured as either passive or biamp, and can be used fullrange for stage monitor applications or used with a subwoofer as a very compact system with extended low frequency capability.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number PX1152M
Product Name High-Output 15-inch Multi-Purpose Two-Way Monitor
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276772 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Nominal Power 0.7000 watts
Impedance 8 ohms
View Details
302X SelecTone® ExplosionProof Amplified Speakers - 302X-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Size 18.80 inch (478 mm)
Weight 8000.00 g (282.24 oz)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 115 ohms
Sensitivity 116 dB
Size 0.31 inch (8 mm)
View Details