Visual Sound, Inc. 2.4GHz Digital Police Wireless Microphone System PW24N

Description
Telex The Telex 2.4GHz Digital Police Wireless Microphone system is designed specifically for Police car video applications. The system is comprised of: The compact, rugged PB-24N Police Beltpack Transmitter, which is worn on the belt or placed in a pocket. The miniature KT24-ML Police Lapel Microphone, which clips on a lapel and permits complete freedom of movement. The PR-24N Police Receiver and recharge station, which mounts in the passenger area of the Police car and outputs the received audio to the car's video recording system. The system provides crystal clear audio, which can be vital for recorded evidence. The transmitter and receiver synch in the charging cradle with 40 possible channels for interfence free operation at the scene. Key Features: 2.4GHz digital spread spectrum operation provides excellent audio quality and range. Compact transmitter is only 2 inches long and includes an internal microphone. 3.5mm Audio output jack and unterminated control wires for easy installation. Easy to retro fit existing Telex VHF PB-1/PR-1 systems. Bodypack transmitter includes rechargeable battery with 8 hour in-use time and 14 day standby.
Description
Telex The Telex 2.4GHz Digital Police Wireless Microphone system is designed specifically for Police car video applications. The system is comprised of: The compact, rugged PB-24N Police Beltpack Transmitter, which is worn on the belt or placed in a pocket. The miniature KT24-ML Police Lapel Microphone, which clips on a lapel and permits complete freedom of movement. The PR-24N Police Receiver and recharge station, which mounts in the passenger area of the Police car and outputs the received audio to the car's video recording system. The system provides crystal clear audio, which can be vital for recorded evidence. The transmitter and receiver synch in the charging cradle with 40 possible channels for interfence free operation at the scene. Key Features: 2.4GHz digital spread spectrum operation provides excellent audio quality and range. Compact transmitter is only 2 inches long and includes an internal microphone. 3.5mm Audio output jack and unterminated control wires for easy installation. Easy to retro fit existing Telex VHF PB-1/PR-1 systems. Bodypack transmitter includes rechargeable battery with 8 hour in-use time and 14 day standby.

Suppliers

Company
Product
Description
Supplier Links
2.4GHz Digital Police Wireless Microphone System - PW24N - Visual Sound, Inc.
Broomall, PA, USA
2.4GHz Digital Police Wireless Microphone System
PW24N
2.4GHz Digital Police Wireless Microphone System PW24N
Telex The Telex 2.4GHz Digital Police Wireless Microphone system is designed specifically for Police car video applications. The system is comprised of: The compact, rugged PB-24N Police Beltpack Transmitter, which is worn on the belt or placed in a pocket. The miniature KT24-ML Police Lapel Microphone, which clips on a lapel and permits complete freedom of movement. The PR-24N Police Receiver and recharge station, which mounts in the passenger area of the Police car and outputs the received audio to the car's video recording system. The system provides crystal clear audio, which can be vital for recorded evidence. The transmitter and receiver synch in the charging cradle with 40 possible channels for interfence free operation at the scene. Key Features: 2.4GHz digital spread spectrum operation provides excellent audio quality and range. Compact transmitter is only 2 inches long and includes an internal microphone. 3.5mm Audio output jack and unterminated control wires for easy installation. Easy to retro fit existing Telex VHF PB-1/PR-1 systems. Bodypack transmitter includes rechargeable battery with 8 hour in-use time and 14 day standby.

Telex

The Telex 2.4GHz Digital Police Wireless Microphone system is designed specifically for Police car video applications.

  • The system is comprised of:
  • The compact, rugged PB-24N Police Beltpack Transmitter, which is worn on the belt or placed in a pocket.
  • The miniature KT24-ML Police Lapel Microphone, which clips on a lapel and permits complete freedom of movement.
  • The PR-24N Police Receiver and recharge station, which mounts in the passenger area of the Police car and outputs the received audio to the car's video recording system.
  • The system provides crystal clear audio, which can be vital for recorded evidence. The transmitter and receiver synch in the charging cradle with 40 possible channels for interfence free operation at the scene.
  • Key Features:
  • 2.4GHz digital spread spectrum operation provides excellent audio quality and range.
  • Compact transmitter is only 2 inches long and includes an internal microphone.
  • 3.5mm Audio output jack and unterminated control wires for easy installation.
  • Easy to retro fit existing Telex VHF PB-1/PR-1 systems.
  • Bodypack transmitter includes rechargeable battery with 8 hour in-use time and 14 day standby.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PW24N
Product Name 2.4GHz Digital Police Wireless Microphone System
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 8091199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM64D121AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphone Elements - PMO-6022PN-48KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Omnidirectional, Top-ported, Analog Output MEMS Microphone - FB3729 - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Actual Size 0.1161 inch (2.95 mm)
Thickness / Height 0.0433 inch (1.1 mm)
View Details