Visual Sound, Inc. PVM™ 22 Diamond Series™ Microphone PVM 22

Description
Peavey Electronics A great microphone for vocals! The PVM™ 22 is a dynamic cardioid microphone that incorporates a neodymium magnet which has greatly increased sensitivity over conventional microphones. With the mic's diamond coated diaphragm, transient and frequency response becomes flawless. Diamond coated diaphragm Neodymium iron boron magnet Cardioid unidirectional polar pattern 20 dB (typical) front to back rejection 400 ohms, balanced 50 Hz - 16 kHz frequency response Ultra-high sensitivity (-52 dB) 140 dB maximum SPL Black rubberized paint finish Swivel adapter Protective pouch
Description
Peavey Electronics A great microphone for vocals! The PVM™ 22 is a dynamic cardioid microphone that incorporates a neodymium magnet which has greatly increased sensitivity over conventional microphones. With the mic's diamond coated diaphragm, transient and frequency response becomes flawless. Diamond coated diaphragm Neodymium iron boron magnet Cardioid unidirectional polar pattern 20 dB (typical) front to back rejection 400 ohms, balanced 50 Hz - 16 kHz frequency response Ultra-high sensitivity (-52 dB) 140 dB maximum SPL Black rubberized paint finish Swivel adapter Protective pouch

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
PVM™ 22 Diamond Series™ Microphone
PVM 22
PVM™ 22 Diamond Series™ Microphone PVM 22
Peavey Electronics A great microphone for vocals! The PVM™ 22 is a dynamic cardioid microphone that incorporates a neodymium magnet which has greatly increased sensitivity over conventional microphones. With the mic's diamond coated diaphragm, transient and frequency response becomes flawless. Diamond coated diaphragm Neodymium iron boron magnet Cardioid unidirectional polar pattern 20 dB (typical) front to back rejection 400 ohms, balanced 50 Hz - 16 kHz frequency response Ultra-high sensitivity (-52 dB) 140 dB maximum SPL Black rubberized paint finish Swivel adapter Protective pouch

Peavey Electronics

A great microphone for vocals! The PVM™ 22 is a dynamic cardioid microphone that incorporates a neodymium magnet which has greatly increased sensitivity over conventional microphones. With the mic's diamond coated diaphragm, transient and frequency response becomes flawless.

  • Diamond coated diaphragm
  • Neodymium iron boron magnet
  • Cardioid unidirectional polar pattern
  • 20 dB (typical) front to back rejection
  • 400 ohms, balanced
  • 50 Hz - 16 kHz frequency response
  • Ultra-high sensitivity (-52 dB)
  • 140 dB maximum SPL
  • Black rubberized paint finish
  • Swivel adapter
  • Protective pouch
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PVM 22
Product Name PVM™ 22 Diamond Series™ Microphone
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64D130AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -38 to -50 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details