Visual Sound, Inc. PV®i VHF Handheld Wireless System PVi VHF Handheld Wireless

Description
Peavey Electronics System includes receiver, handheld microphone, AC/DC adapter 1/4 inch audio cable, two AA batteries and a soft-shell carrying case.
Description
Peavey Electronics System includes receiver, handheld microphone, AC/DC adapter 1/4 inch audio cable, two AA batteries and a soft-shell carrying case.

Suppliers

Company
Product
Description
Supplier Links
PV®i VHF Handheld Wireless System - PVi VHF Handheld Wireless - Visual Sound, Inc.
Broomall, PA, USA
PV®i VHF Handheld Wireless System
PVi VHF Handheld Wireless
PV®i VHF Handheld Wireless System PVi VHF Handheld Wireless
Peavey Electronics System includes receiver, handheld microphone, AC/DC adapter 1/4 inch audio cable, two AA batteries and a soft-shell carrying case.

Peavey Electronics

System includes receiver, handheld microphone, AC/DC adapter 1/4 inch audio cable, two AA batteries and a soft-shell carrying case.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PVi VHF Handheld Wireless
Product Name PV®i VHF Handheld Wireless System
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D128S - IM69D128S - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Bottom Port Analog Microphone - WM7132 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12500 Hz
Dynamic Range 93 dB re 20µPa
View Details
Huddle Room Solutions, Parlé microphones, SCX Compatible Devices - Parlé TTM-XEX Tabletop - Biamp Systems, Ltd.
Specs
Actual Size 4.7 inch (119 mm)
Agency Approval CE marked, UL listed, and RoHS compliant
View Details