Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AUDIO MICROPHONES
VISUAL SOUND, INC.
PVI 2G 1/4" MIC --
Visual Sound, Inc.
PVI 2G 1/4" Mic
Description
Peavey Electronics - PVI 2G 1/4-Inch Microphone
Description
Peavey Electronics - PVI 2G 1/4-Inch Microphone
Suppliers
Company
Product
Description
Supplier Links
Visual Sound, Inc.
Broomall, PA, USA
PVI 2G 1/4" Mic
PVI 2G 1/4" Mic
Peavey Electronics - PVI 2G 1/4-Inch Microphone
Peavey Electronics - PVI 2G 1/4-Inch Microphone
Supplier's Site
Technical Specifications
Visual Sound, Inc.
Product Category
Audio Microphones
Product Number
PVI 2G 1/4" Mic
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Microphones
287732
Specs
Sensitivity
50.12 mV/Pa (345551 mV/psi)
View Details
Infineon Technologies AG
Microphones
IM73A135V01XTSA1
Specs
Thickness / Height
0.1181 inch (3 mm)
Sensitivity
12.59 mV/Pa (86798 mV/psi)
SN Ratio
73 dB
View Details
2
suppliers
Biamp Systems, Ltd.
Parlé microphones, SCX Compatible Devices
Parlé TTM-X Tabletop
Specs
Actual Size
4.7 inch (119 mm)
Features
Digital
Agency Approval
CE marked, UL listed, and RoHS compliant
View Details
Cirrus Logic, Inc.
Top Port Analog Microphone
WM7121
Specs
Directivity
Omnidirectional
Frequency Response
62 to 13000 Hz
Dynamic Range
93 dB re 20µPa
View Details