Visual Sound, Inc. Wireless Microphone System PT 40 FLEXX

Description
AKG Acoustics, U.S. Wireless microphone system *Three selectable UHF frequencies for interference-free reception. *Multichannel capability for simultaneous use of up to nine channels (maximum number of channel depends on local frequency plans). *High Definition Audio Performance technology ensures the legendary, realistic AKG sound and perfect audio transmission. *Transmitter operates for at least 30 hours off a single AA size battery, saving cost, maximizing dependability, and minimizing onstage stress.
Description
AKG Acoustics, U.S. Wireless microphone system *Three selectable UHF frequencies for interference-free reception. *Multichannel capability for simultaneous use of up to nine channels (maximum number of channel depends on local frequency plans). *High Definition Audio Performance technology ensures the legendary, realistic AKG sound and perfect audio transmission. *Transmitter operates for at least 30 hours off a single AA size battery, saving cost, maximizing dependability, and minimizing onstage stress.

Suppliers

Company
Product
Description
Supplier Links
Wireless Microphone System - PT 40 FLEXX - Visual Sound, Inc.
Broomall, PA, USA
Wireless Microphone System
PT 40 FLEXX
Wireless Microphone System PT 40 FLEXX
AKG Acoustics, U.S. Wireless microphone system *Three selectable UHF frequencies for interference-free reception. *Multichannel capability for simultaneous use of up to nine channels (maximum number of channel depends on local frequency plans). *High Definition Audio Performance technology ensures the legendary, realistic AKG sound and perfect audio transmission. *Transmitter operates for at least 30 hours off a single AA size battery, saving cost, maximizing dependability, and minimizing onstage stress.

AKG Acoustics, U.S.

Wireless microphone system

*Three selectable UHF frequencies for interference-free reception.
*Multichannel capability for simultaneous use of up to nine channels (maximum number of channel depends on local frequency plans).
*High Definition Audio Performance technology ensures the legendary, realistic AKG sound and perfect audio transmission.
*Transmitter operates for at least 30 hours off a single AA size battery, saving cost, maximizing dependability, and minimizing onstage stress.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PT 40 FLEXX
Product Name Wireless Microphone System
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM68D128BV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMO-4015PN-42KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 110 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-6050(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details