Visual Sound, Inc. ProPower Series PA Speaker PSW152

Description
Nady Systems, Inc. - Pro Audio Ruggedly built, exceptional sound, most affordably priced - the ProPower Series™ from Nady Audio delivers the best value in small PA speakers. *Dual 15" subwoofer speaker, 1200W peak power rating, 4 ohms cabinet. *All horns with high compression piezo drivers. *Durable black carpet cover. *Heavy duty plastic protective corners. *Integrated recessed carrying handles for easy handling. *Sensitivity (1W/1M): 91.5dB-PS112/PS115/P TS515; 90dB-PFW12/PFW15/PTS 1015; 90.5dB-PS215. *Binding post (banana jack) and two 1/4" (6.3 mm) jack inputs. *Base mount inserts for mounting on speaker stands (PS112, PS115, PTS515, PTS1015, PSW18); PSW15 with speaker stand insert on top of cabinet.
Description
Nady Systems, Inc. - Pro Audio Ruggedly built, exceptional sound, most affordably priced - the ProPower Series™ from Nady Audio delivers the best value in small PA speakers. *Dual 15" subwoofer speaker, 1200W peak power rating, 4 ohms cabinet. *All horns with high compression piezo drivers. *Durable black carpet cover. *Heavy duty plastic protective corners. *Integrated recessed carrying handles for easy handling. *Sensitivity (1W/1M): 91.5dB-PS112/PS115/P TS515; 90dB-PFW12/PFW15/PTS 1015; 90.5dB-PS215. *Binding post (banana jack) and two 1/4" (6.3 mm) jack inputs. *Base mount inserts for mounting on speaker stands (PS112, PS115, PTS515, PTS1015, PSW18); PSW15 with speaker stand insert on top of cabinet.

Suppliers

Company
Product
Description
Supplier Links
ProPower Series PA Speaker - PSW152 - Visual Sound, Inc.
Broomall, PA, USA
ProPower Series PA Speaker
PSW152
ProPower Series PA Speaker PSW152
Nady Systems, Inc. - Pro Audio Ruggedly built, exceptional sound, most affordably priced - the ProPower Series™ from Nady Audio delivers the best value in small PA speakers. *Dual 15" subwoofer speaker, 1200W peak power rating, 4 ohms cabinet. *All horns with high compression piezo drivers. *Durable black carpet cover. *Heavy duty plastic protective corners. *Integrated recessed carrying handles for easy handling. *Sensitivity (1W/1M): 91.5dB-PS112/PS115/P TS515; 90dB-PFW12/PFW15/PTS 1015; 90.5dB-PS215. *Binding post (banana jack) and two 1/4" (6.3 mm) jack inputs. *Base mount inserts for mounting on speaker stands (PS112, PS115, PTS515, PTS1015, PSW18); PSW15 with speaker stand insert on top of cabinet.

Nady Systems, Inc. - Pro Audio

Ruggedly built, exceptional sound, most affordably priced - the ProPower Series™ from Nady Audio delivers the best value in small PA speakers. *Dual 15" subwoofer speaker, 1200W peak power rating, 4 ohms cabinet. *All horns with high compression piezo drivers. *Durable black carpet cover. *Heavy duty plastic protective corners. *Integrated recessed carrying handles for easy handling. *Sensitivity (1W/1M): 91.5dB-PS112/PS115/PTS515; 90dB-PFW12/PFW15/PTS1015; 90.5dB-PS215. *Binding post (banana jack) and two 1/4" (6.3 mm) jack inputs. *Base mount inserts for mounting on speaker stands (PS112, PS115, PTS515, PTS1015, PSW18); PSW15 with speaker stand insert on top of cabinet.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number PSW152
Product Name ProPower Series PA Speaker
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4318658 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 314X-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
FC/FFC Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 550 ohms
Sensitivity 100 dB
Size 0.20 inch (5 mm)
View Details