Visual Sound, Inc. Personal Monitor System PSM®1000

Description
Shure Incorporated The PSM®1000 Personal Monitor System from Shure brings personal monitoring to its most advanced level yet. The full-rack, dual-channel, networkable transmitter is ideally suited for the demands of professional touring and installation applications, and the diversity bodypack receiver delivers pristine RF signal and audio quality. Networkability over Ethernet connection enables remote control of transmitter functions and comprehensive frequency coordination via Wireless Workbench® 6 software (coming Fall 2011). Packaged systems include one P10T Dual Wireless Transmitter and two P10R Wireless Bodypack Receivers, and are available with or without SE425-CL Sound Isolating™ Earphones. FCC Consumer Alert (U.S.) Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this microphone system without a license is subject to certain restrictions: the system may not cause harmful interference; it must operate at a low power level (not in excess of 50 milliwatts); and it has no protection from interference received from any other device. Purchasers should also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change. Touring-Grade Design and Performance Full-rack, dual channel wireless transmitter housed in a touring-grade, all-metal chassis Networked control via Ethernet connection vastly simplifies setup for high channel counts and enables remote control via Wireless Workbench® software Internal power supply with IEC in/out ports enables easy power chaining in the rack Backwards compatibility with PSM®900 receivers for simplified inventory management Diversity bodypack dramatically improves signal reception and increases range Precision front-end RF filtering reduces RF interference for a cleaner, stronger RF signal, fewer dropouts, and less audible artifacts CueMode allows monitoring of different stage mixes and storing of up to 20 separate channels on one bodypack for quick and easy reference Backward compatible with PSM 900 transmitters and receivers (in the same frequency range) to facilitate streamlined inventory management for rental and touring Robust RF Performance and Networked Control Up to 72 MHz Tuning Bandwidth (region dependent) provides flexibility in today's crowded and unpredictable RF environments. Networked frequency coordination simplifies setup for high channel counts Full bandwidth scan from the P10R bodypack receiver finds clean, compatible frequencies and provides a graphic spectrum plot viewable from the bodypack menu screen Send the identified frequencies and spectrum plot to the P10T transmitter over IR sync Program compatible frequency assignments from one transmitter to every other P10T transmitter on the network over Ethernet connection for vastly simplified and streamlined setup Spectrum display provides a front-panel spectrum plot with selectable zoom Fully compatible with Wireless Workbench® 6, which provides advanced RF spectrum plotting, comprehensive frequency coordination, and live monitoring and adjustment of transmitter settings: RF mute enable/disable RF output power adjustments Aux/line level Audio input level Channel/device name edit Advanced Rechargeability Option The SB900 lithium-ion rechargeable battery provides extended usage times and precise tracking of remaining life and charge cycle details The SCB800-US eight-bay charger brings up to eight SB900 batteries to full charge within two hours and has charge status LEDs for each battery
Description
Shure Incorporated The PSM®1000 Personal Monitor System from Shure brings personal monitoring to its most advanced level yet. The full-rack, dual-channel, networkable transmitter is ideally suited for the demands of professional touring and installation applications, and the diversity bodypack receiver delivers pristine RF signal and audio quality. Networkability over Ethernet connection enables remote control of transmitter functions and comprehensive frequency coordination via Wireless Workbench® 6 software (coming Fall 2011). Packaged systems include one P10T Dual Wireless Transmitter and two P10R Wireless Bodypack Receivers, and are available with or without SE425-CL Sound Isolating™ Earphones. FCC Consumer Alert (U.S.) Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this microphone system without a license is subject to certain restrictions: the system may not cause harmful interference; it must operate at a low power level (not in excess of 50 milliwatts); and it has no protection from interference received from any other device. Purchasers should also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change. Touring-Grade Design and Performance Full-rack, dual channel wireless transmitter housed in a touring-grade, all-metal chassis Networked control via Ethernet connection vastly simplifies setup for high channel counts and enables remote control via Wireless Workbench® software Internal power supply with IEC in/out ports enables easy power chaining in the rack Backwards compatibility with PSM®900 receivers for simplified inventory management Diversity bodypack dramatically improves signal reception and increases range Precision front-end RF filtering reduces RF interference for a cleaner, stronger RF signal, fewer dropouts, and less audible artifacts CueMode allows monitoring of different stage mixes and storing of up to 20 separate channels on one bodypack for quick and easy reference Backward compatible with PSM 900 transmitters and receivers (in the same frequency range) to facilitate streamlined inventory management for rental and touring Robust RF Performance and Networked Control Up to 72 MHz Tuning Bandwidth (region dependent) provides flexibility in today's crowded and unpredictable RF environments. Networked frequency coordination simplifies setup for high channel counts Full bandwidth scan from the P10R bodypack receiver finds clean, compatible frequencies and provides a graphic spectrum plot viewable from the bodypack menu screen Send the identified frequencies and spectrum plot to the P10T transmitter over IR sync Program compatible frequency assignments from one transmitter to every other P10T transmitter on the network over Ethernet connection for vastly simplified and streamlined setup Spectrum display provides a front-panel spectrum plot with selectable zoom Fully compatible with Wireless Workbench® 6, which provides advanced RF spectrum plotting, comprehensive frequency coordination, and live monitoring and adjustment of transmitter settings: RF mute enable/disable RF output power adjustments Aux/line level Audio input level Channel/device name edit Advanced Rechargeability Option The SB900 lithium-ion rechargeable battery provides extended usage times and precise tracking of remaining life and charge cycle details The SCB800-US eight-bay charger brings up to eight SB900 batteries to full charge within two hours and has charge status LEDs for each battery

Suppliers

Company
Product
Description
Supplier Links
Personal Monitor System - PSM®1000 - Visual Sound, Inc.
Broomall, PA, USA
Personal Monitor System
PSM®1000
Personal Monitor System PSM®1000
Shure Incorporated The PSM®1000 Personal Monitor System from Shure brings personal monitoring to its most advanced level yet. The full-rack, dual-channel, networkable transmitter is ideally suited for the demands of professional touring and installation applications, and the diversity bodypack receiver delivers pristine RF signal and audio quality. Networkability over Ethernet connection enables remote control of transmitter functions and comprehensive frequency coordination via Wireless Workbench® 6 software (coming Fall 2011). Packaged systems include one P10T Dual Wireless Transmitter and two P10R Wireless Bodypack Receivers, and are available with or without SE425-CL Sound Isolating™ Earphones. FCC Consumer Alert (U.S.) Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this microphone system without a license is subject to certain restrictions: the system may not cause harmful interference; it must operate at a low power level (not in excess of 50 milliwatts); and it has no protection from interference received from any other device. Purchasers should also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change. Touring-Grade Design and Performance Full-rack, dual channel wireless transmitter housed in a touring-grade, all-metal chassis Networked control via Ethernet connection vastly simplifies setup for high channel counts and enables remote control via Wireless Workbench® software Internal power supply with IEC in/out ports enables easy power chaining in the rack Backwards compatibility with PSM®900 receivers for simplified inventory management Diversity bodypack dramatically improves signal reception and increases range Precision front-end RF filtering reduces RF interference for a cleaner, stronger RF signal, fewer dropouts, and less audible artifacts CueMode allows monitoring of different stage mixes and storing of up to 20 separate channels on one bodypack for quick and easy reference Backward compatible with PSM 900 transmitters and receivers (in the same frequency range) to facilitate streamlined inventory management for rental and touring Robust RF Performance and Networked Control Up to 72 MHz Tuning Bandwidth (region dependent) provides flexibility in today's crowded and unpredictable RF environments. Networked frequency coordination simplifies setup for high channel counts Full bandwidth scan from the P10R bodypack receiver finds clean, compatible frequencies and provides a graphic spectrum plot viewable from the bodypack menu screen Send the identified frequencies and spectrum plot to the P10T transmitter over IR sync Program compatible frequency assignments from one transmitter to every other P10T transmitter on the network over Ethernet connection for vastly simplified and streamlined setup Spectrum display provides a front-panel spectrum plot with selectable zoom Fully compatible with Wireless Workbench® 6, which provides advanced RF spectrum plotting, comprehensive frequency coordination, and live monitoring and adjustment of transmitter settings: RF mute enable/disable RF output power adjustments Aux/line level Audio input level Channel/device name edit Advanced Rechargeability Option The SB900 lithium-ion rechargeable battery provides extended usage times and precise tracking of remaining life and charge cycle details The SCB800-US eight-bay charger brings up to eight SB900 batteries to full charge within two hours and has charge status LEDs for each battery

Shure Incorporated

The PSM®1000 Personal Monitor System from Shure brings personal monitoring to its most advanced level yet. The full-rack, dual-channel, networkable transmitter is ideally suited for the demands of professional touring and installation applications, and the diversity bodypack receiver delivers pristine RF signal and audio quality.
Networkability over Ethernet connection enables remote control of transmitter functions and comprehensive frequency coordination via Wireless Workbench® 6 software (coming Fall 2011).
Packaged systems include one P10T Dual Wireless Transmitter and two P10R Wireless Bodypack Receivers, and are available with or without SE425-CL Sound Isolating™ Earphones.
FCC Consumer Alert (U.S.)
Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this microphone system without a license is subject to certain restrictions: the system may not cause harmful interference; it must operate at a low power level (not in excess of 50 milliwatts); and it has no protection from interference received from any other device. Purchasers should also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change.

  • Touring-Grade Design and Performance
  • Full-rack, dual channel wireless transmitter housed in a touring-grade, all-metal chassis
  • Networked control via Ethernet connection vastly simplifies setup for high channel counts and enables remote control via Wireless Workbench® software
  • Internal power supply with IEC in/out ports enables easy power chaining in the rack
  • Backwards compatibility with PSM®900 receivers for simplified inventory management
  • Diversity bodypack dramatically improves signal reception and increases range
  • Precision front-end RF filtering reduces RF interference for a cleaner, stronger RF signal, fewer dropouts, and less audible artifacts
  • CueMode allows monitoring of different stage mixes and storing of up to 20 separate channels on one bodypack for quick and easy reference
  • Backward compatible with PSM 900 transmitters and receivers (in the same frequency range) to facilitate streamlined inventory management for rental and touring
  • Robust RF Performance and Networked Control
  • Up to 72 MHz Tuning Bandwidth (region dependent) provides flexibility in today's crowded and unpredictable RF environments.
  • Networked frequency coordination simplifies setup for high channel counts
  • Full bandwidth scan from the P10R bodypack receiver finds clean, compatible frequencies and provides a graphic spectrum plot viewable from the bodypack menu screen
  • Send the identified frequencies and spectrum plot to the P10T transmitter over IR sync
  • Program compatible frequency assignments from one transmitter to every other P10T transmitter on the network over Ethernet connection for vastly simplified and streamlined setup
  • Spectrum display provides a front-panel spectrum plot with selectable zoom
  • Fully compatible with Wireless Workbench® 6, which provides advanced RF spectrum plotting, comprehensive frequency coordination, and live monitoring and adjustment of transmitter settings:
  • RF mute enable/disable
  • RF output power adjustments
  • Aux/line level
  • Audio input level
  • Channel/device name edit
  • Advanced Rechargeability Option
  • The SB900 lithium-ion rechargeable battery provides extended usage times and precise tracking of remaining life and charge cycle details
  • The SCB800-US eight-bay charger brings up to eight SB900 batteries to full charge within two hours and has charge status LEDs for each battery
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PSM®1000
Product Name Personal Monitor System
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM66D132HV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMO-4015SN-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-9465(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details