Visual Sound, Inc. ProPower Series PA Speaker PS115

Description
Nady Systems, Inc. - Pro Audio Ruggedly built, exceptional sound, most affordably priced - the ProPower Series™ from Nady Audio delivers the best value in small PA speakers. *Full-range, 2-way speaker with 15" woofer, 5" x 15" horn, and 500W peak power rating. *All horns with high compression piezo drivers. *Durable black carpet cover. *Heavy duty plastic protective corners. *Integrated recessed carrying handles for easy handling. *Sensitivity (1W/1M): 91.5dB-PS112/PS115/P TS515; 90dB-PFW12/PFW15/PTS 1015; 90.5dB-PS215. *Binding post (banana jack) and two 1/4" (6.3 mm) jack inputs. *Base mount inserts for mounting on speaker stands (PS112, PS115, PTS515, PTS1015, PSW18); PSW15 with speaker stand insert on top of cabinet.
Description
Nady Systems, Inc. - Pro Audio Ruggedly built, exceptional sound, most affordably priced - the ProPower Series™ from Nady Audio delivers the best value in small PA speakers. *Full-range, 2-way speaker with 15" woofer, 5" x 15" horn, and 500W peak power rating. *All horns with high compression piezo drivers. *Durable black carpet cover. *Heavy duty plastic protective corners. *Integrated recessed carrying handles for easy handling. *Sensitivity (1W/1M): 91.5dB-PS112/PS115/P TS515; 90dB-PFW12/PFW15/PTS 1015; 90.5dB-PS215. *Binding post (banana jack) and two 1/4" (6.3 mm) jack inputs. *Base mount inserts for mounting on speaker stands (PS112, PS115, PTS515, PTS1015, PSW18); PSW15 with speaker stand insert on top of cabinet.

Suppliers

Company
Product
Description
Supplier Links
ProPower Series PA Speaker - PS115 - Visual Sound, Inc.
Broomall, PA, USA
ProPower Series PA Speaker
PS115
ProPower Series PA Speaker PS115
Nady Systems, Inc. - Pro Audio Ruggedly built, exceptional sound, most affordably priced - the ProPower Series™ from Nady Audio delivers the best value in small PA speakers. *Full-range, 2-way speaker with 15" woofer, 5" x 15" horn, and 500W peak power rating. *All horns with high compression piezo drivers. *Durable black carpet cover. *Heavy duty plastic protective corners. *Integrated recessed carrying handles for easy handling. *Sensitivity (1W/1M): 91.5dB-PS112/PS115/P TS515; 90dB-PFW12/PFW15/PTS 1015; 90.5dB-PS215. *Binding post (banana jack) and two 1/4" (6.3 mm) jack inputs. *Base mount inserts for mounting on speaker stands (PS112, PS115, PTS515, PTS1015, PSW18); PSW15 with speaker stand insert on top of cabinet.

Nady Systems, Inc. - Pro Audio

Ruggedly built, exceptional sound, most affordably priced - the ProPower Series™ from Nady Audio delivers the best value in small PA speakers. *Full-range, 2-way speaker with 15" woofer, 5" x 15" horn, and 500W peak power rating. *All horns with high compression piezo drivers. *Durable black carpet cover. *Heavy duty plastic protective corners. *Integrated recessed carrying handles for easy handling. *Sensitivity (1W/1M): 91.5dB-PS112/PS115/PTS515; 90dB-PFW12/PFW15/PTS1015; 90.5dB-PS215. *Binding post (banana jack) and two 1/4" (6.3 mm) jack inputs. *Base mount inserts for mounting on speaker stands (PS112, PS115, PTS515, PTS1015, PSW18); PSW15 with speaker stand insert on top of cabinet.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number PS115
Product Name ProPower Series PA Speaker
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-120-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speakers - 423-1176-ND - DigiKey
Knowles Electronics, LLC.
Specs
Resonance Frequency 500 Hz
Weight 2.49 g (0.09 oz)
View Details