Visual Sound, Inc. 15 in. Two-Way Self-Powered Sound Bass-Reflex PRX625

Description
JBL Professional The PRX625 is a self-powered, lightweight two-way loudspeaker system capable of delivering a very high level of performance over a broad bandwidth.
Description
JBL Professional The PRX625 is a self-powered, lightweight two-way loudspeaker system capable of delivering a very high level of performance over a broad bandwidth.

Suppliers

Company
Product
Description
Supplier Links
15 in. Two-Way Self-Powered Sound Bass-Reflex - PRX625 - Visual Sound, Inc.
Broomall, PA, USA
15 in. Two-Way Self-Powered Sound Bass-Reflex
PRX625
15 in. Two-Way Self-Powered Sound Bass-Reflex PRX625
JBL Professional The PRX625 is a self-powered, lightweight two-way loudspeaker system capable of delivering a very high level of performance over a broad bandwidth.

JBL Professional

The PRX625 is a self-powered, lightweight two-way loudspeaker system capable of delivering a very high level of performance over a broad bandwidth.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number PRX625
Product Name 15 in. Two-Way Self-Powered Sound Bass-Reflex
Unlock Full Specs
to access all available technical data

Similar Products

300X SelecTone® Explosion-Proof 15W Amplified Speakers - 300X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 17.00 inch (432 mm)
View Details
Miniature Speakers - 7675373 - RS Components, Ltd.
Specs
Size 0.91 inch (23 mm)
View Details
V-6.2 Tower Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 225 watts
Impedance 8 ohms
Sensitivity 93.5 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.2500 watts
Impedance 8 ohms
Frequency Response 4500 Hz
View Details