Visual Sound, Inc. 18 in. Self-Powered Subwoofer System PRX618S-XLF

Description
JBL Professional The PRX618S-XLF, extended low frequency subwoofer was designed and engineered to provide sub bass frequencies with accuracy and power. Used as a single sub in a sub/sat system or in multiples as part of a scalable, large format sound reinforcement system, the PRX618S-XLF performs with extreme efficiency and control.
Description
JBL Professional The PRX618S-XLF, extended low frequency subwoofer was designed and engineered to provide sub bass frequencies with accuracy and power. Used as a single sub in a sub/sat system or in multiples as part of a scalable, large format sound reinforcement system, the PRX618S-XLF performs with extreme efficiency and control.

Suppliers

Company
Product
Description
Supplier Links
18 in. Self-Powered Subwoofer System - PRX618S-XLF - Visual Sound, Inc.
Broomall, PA, USA
18 in. Self-Powered Subwoofer System
PRX618S-XLF
18 in. Self-Powered Subwoofer System PRX618S-XLF
JBL Professional The PRX618S-XLF, extended low frequency subwoofer was designed and engineered to provide sub bass frequencies with accuracy and power. Used as a single sub in a sub/sat system or in multiples as part of a scalable, large format sound reinforcement system, the PRX618S-XLF performs with extreme efficiency and control.

JBL Professional

The PRX618S-XLF, extended low frequency subwoofer was designed and engineered to provide sub bass frequencies with accuracy and power. Used as a single sub in a sub/sat system or in multiples as part of a scalable, large format sound reinforcement system, the PRX618S-XLF performs with extreme efficiency and control.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number PRX618S-XLF
Product Name 18 in. Self-Powered Subwoofer System
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7243100P - RS Components, Ltd.
Specs
SPL 73 dB
Nominal Power 0.0800 watts
View Details
AM300 and AM302 AudioMaster® Public Address Speakers - AM302 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
FK Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 616 ohms
Sensitivity 99.5 dB
Size 0.20 inch (5 mm)
View Details