Visual Sound, Inc. Dual 15" 2 - Way Self-Powered Sound Reinforcement System PRX525

Description
JBL Professional The MRX525 is a portable, fifteen-inch, two-way speaker system designed for reinforcement of music and speech. If a simple set-up is required and full bandwidth output at high levels is a must, then the PRX525 is most likely the optimum solution. With the same foot print as the PRX515 the addition of another 15" woofer only increases the weight by 24 lbs, yet the increase in performance negates the requirement for an extra subwoofer in live music and many music playback applications. For live music, recorded music playback and speech the user has the option of tailoring the EQ, 'flat' for speech intelligibility and 'boost' for enhanced bass and crisp highs in recorded music playback. A microphone can be directly connected to the speaker input for quick on-the-fly PA applicaitons. Dual Differential Drive® woofers 1.5" annual polymer diaphragm compression driver Class-D, Crown® digital amplifier DSP input section with crossover, dynamic limiting, component optimization, selectable system EQ Professional XLR line and ¼" Mic/Instrument inputs with loop through Illuminated logo for clear Power-On status DuraFlex™ coated plywood construction Polypropylene end-caps enhance durability Wrap around heavy duty steel grille provides protection without obstructing performance. Large die-cast aluminum handle bar with a fine tuned ergonomic rubber grip for maximum comfort
Description
JBL Professional The MRX525 is a portable, fifteen-inch, two-way speaker system designed for reinforcement of music and speech. If a simple set-up is required and full bandwidth output at high levels is a must, then the PRX525 is most likely the optimum solution. With the same foot print as the PRX515 the addition of another 15" woofer only increases the weight by 24 lbs, yet the increase in performance negates the requirement for an extra subwoofer in live music and many music playback applications. For live music, recorded music playback and speech the user has the option of tailoring the EQ, 'flat' for speech intelligibility and 'boost' for enhanced bass and crisp highs in recorded music playback. A microphone can be directly connected to the speaker input for quick on-the-fly PA applicaitons. Dual Differential Drive® woofers 1.5" annual polymer diaphragm compression driver Class-D, Crown® digital amplifier DSP input section with crossover, dynamic limiting, component optimization, selectable system EQ Professional XLR line and ¼" Mic/Instrument inputs with loop through Illuminated logo for clear Power-On status DuraFlex™ coated plywood construction Polypropylene end-caps enhance durability Wrap around heavy duty steel grille provides protection without obstructing performance. Large die-cast aluminum handle bar with a fine tuned ergonomic rubber grip for maximum comfort

Suppliers

Company
Product
Description
Supplier Links
Dual 15
Broomall, PA, USA
Dual 15" 2 - Way Self-Powered Sound Reinforcement System
PRX525
Dual 15" 2 - Way Self-Powered Sound Reinforcement System PRX525
JBL Professional The MRX525 is a portable, fifteen-inch, two-way speaker system designed for reinforcement of music and speech. If a simple set-up is required and full bandwidth output at high levels is a must, then the PRX525 is most likely the optimum solution. With the same foot print as the PRX515 the addition of another 15" woofer only increases the weight by 24 lbs, yet the increase in performance negates the requirement for an extra subwoofer in live music and many music playback applications. For live music, recorded music playback and speech the user has the option of tailoring the EQ, 'flat' for speech intelligibility and 'boost' for enhanced bass and crisp highs in recorded music playback. A microphone can be directly connected to the speaker input for quick on-the-fly PA applicaitons. Dual Differential Drive® woofers 1.5" annual polymer diaphragm compression driver Class-D, Crown® digital amplifier DSP input section with crossover, dynamic limiting, component optimization, selectable system EQ Professional XLR line and ¼" Mic/Instrument inputs with loop through Illuminated logo for clear Power-On status DuraFlex™ coated plywood construction Polypropylene end-caps enhance durability Wrap around heavy duty steel grille provides protection without obstructing performance. Large die-cast aluminum handle bar with a fine tuned ergonomic rubber grip for maximum comfort

JBL Professional

The MRX525 is a portable, fifteen-inch, two-way speaker system designed for reinforcement of music and speech.

If a simple set-up is required and full bandwidth output at high levels is a must, then the PRX525 is most likely the optimum solution. With the same foot print as the PRX515 the addition of another 15" woofer only increases the weight by 24 lbs, yet the increase in performance negates the requirement for an extra subwoofer in live music and many music playback applications. For live music, recorded music playback and speech the user has the option of tailoring the EQ, 'flat' for speech intelligibility and 'boost' for enhanced bass and crisp highs in recorded music playback. A microphone can be directly connected to the speaker input for quick on-the-fly PA applicaitons.

  • Dual Differential Drive® woofers
  • 1.5" annual polymer diaphragm compression driver
  • Class-D, Crown® digital amplifier
  • DSP input section with crossover, dynamic limiting, component optimization, selectable system EQ
  • Professional XLR line and ¼" Mic/Instrument inputs with loop through
  • Illuminated logo for clear Power-On status
  • DuraFlex™ coated plywood construction
  • Polypropylene end-caps enhance durability
  • Wrap around heavy duty steel grille provides protection without obstructing performance.
  • Large die-cast aluminum handle bar with a fine tuned ergonomic rubber grip for maximum comfort
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number PRX525
Product Name Dual 15" 2 - Way Self-Powered Sound Reinforcement System
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527032 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 314X-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details