Visual Sound, Inc. VHF Wireless System with battery-powered receiver and transmitter for camcorder use PRO 88W-830

Description
Audio-Technica U.S., Inc. Audio-Technica's PRO 88W VHF wireless microphone system is designed for camcorder and other applications requiring a small, easily portable wireless. Equipped with a flexible detachable antenna and a choice of two transmitter and receiver frequencies on each system, the small and inconspicuous VHF wireless system will mount on the light shoe of camcorders or on the back of a camera itself with a Velcro attachment. For fixed installations, a 9V DC input is available on the receiver. Eight VHF channels are available for interference-free operation in virtually any location. Provides freedom of movement for video production, computer applications and business presentations Two switchable frequencies for interference-free operation High-band VHF operation for superior sound Normal operating range 100'; up to 300' under optimum conditions Durable, flexible antenna can be positioned for best reception Real-time monitoring capability with included earphone Rugged design and construction with handsome non-reflective finish Quick and reliable mounting system for camcorder use Receiver and transmitter are each powered by a single 9V battery
Description
Audio-Technica U.S., Inc. Audio-Technica's PRO 88W VHF wireless microphone system is designed for camcorder and other applications requiring a small, easily portable wireless. Equipped with a flexible detachable antenna and a choice of two transmitter and receiver frequencies on each system, the small and inconspicuous VHF wireless system will mount on the light shoe of camcorders or on the back of a camera itself with a Velcro attachment. For fixed installations, a 9V DC input is available on the receiver. Eight VHF channels are available for interference-free operation in virtually any location. Provides freedom of movement for video production, computer applications and business presentations Two switchable frequencies for interference-free operation High-band VHF operation for superior sound Normal operating range 100'; up to 300' under optimum conditions Durable, flexible antenna can be positioned for best reception Real-time monitoring capability with included earphone Rugged design and construction with handsome non-reflective finish Quick and reliable mounting system for camcorder use Receiver and transmitter are each powered by a single 9V battery

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
VHF Wireless System with battery-powered receiver and transmitter for camcorder use
PRO 88W-830
VHF Wireless System with battery-powered receiver and transmitter for camcorder use PRO 88W-830
Audio-Technica U.S., Inc. Audio-Technica's PRO 88W VHF wireless microphone system is designed for camcorder and other applications requiring a small, easily portable wireless. Equipped with a flexible detachable antenna and a choice of two transmitter and receiver frequencies on each system, the small and inconspicuous VHF wireless system will mount on the light shoe of camcorders or on the back of a camera itself with a Velcro attachment. For fixed installations, a 9V DC input is available on the receiver. Eight VHF channels are available for interference-free operation in virtually any location. Provides freedom of movement for video production, computer applications and business presentations Two switchable frequencies for interference-free operation High-band VHF operation for superior sound Normal operating range 100'; up to 300' under optimum conditions Durable, flexible antenna can be positioned for best reception Real-time monitoring capability with included earphone Rugged design and construction with handsome non-reflective finish Quick and reliable mounting system for camcorder use Receiver and transmitter are each powered by a single 9V battery

Audio-Technica U.S., Inc.

Audio-Technica's PRO 88W VHF wireless microphone system is designed for camcorder and other applications requiring a small, easily portable wireless. Equipped with a flexible detachable antenna and a choice of two transmitter and receiver frequencies on each system, the small and inconspicuous VHF wireless system will mount on the light shoe of camcorders or on the back of a camera itself with a Velcro attachment. For fixed installations, a 9V DC input is available on the receiver. Eight VHF channels are available for interference-free operation in virtually any location.

  • Provides freedom of movement for video production, computer applications and business presentations
  • Two switchable frequencies for interference-free operation
  • High-band VHF operation for superior sound
  • Normal operating range 100'; up to 300' under optimum conditions
  • Durable, flexible antenna can be positioned for best reception
  • Real-time monitoring capability with included earphone
  • Rugged design and construction with handsome non-reflective finish
  • Quick and reliable mounting system for camcorder use
  • Receiver and transmitter are each powered by a single 9V battery
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PRO 88W-830
Product Name VHF Wireless System with battery-powered receiver and transmitter for camcorder use
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D128S - IM69D128S - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
High Performance Digital Microphone - CS7250B - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 35 to 13000 Hz
Dynamic Range 88 to 103 dB re 20µPa
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1850 inch (4.7 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details