Visual Sound, Inc. Electric Wall Or Ceiling Projection Screen Premier

Description
Draper, Inc. Premier electric wall or ceiling projection screen. Draper's Tab-Tensioning System holds the surface taut and wrinkle-free. Delivers outstanding picture quality. Projected image is framed by standard black masking borders at sides. Motor-in-roller is mounted on special vibration insulators so it operates smoothly and silently. Now available in 16:10 and 15:9 laptop presentation formats Available with a ceiling trim kit for ceiling recessed installation. 12" black drop is standard. Black case with matching endcaps. Depending on surface, available in sizes through 10'6" x 14", 210" NTSC, and 193" HDTV. With control options, it can be operated from any remote location. Custom sizes available. Warranted for one year against defects in materials and workmanship.
Description
Draper, Inc. Premier electric wall or ceiling projection screen. Draper's Tab-Tensioning System holds the surface taut and wrinkle-free. Delivers outstanding picture quality. Projected image is framed by standard black masking borders at sides. Motor-in-roller is mounted on special vibration insulators so it operates smoothly and silently. Now available in 16:10 and 15:9 laptop presentation formats Available with a ceiling trim kit for ceiling recessed installation. 12" black drop is standard. Black case with matching endcaps. Depending on surface, available in sizes through 10'6" x 14", 210" NTSC, and 193" HDTV. With control options, it can be operated from any remote location. Custom sizes available. Warranted for one year against defects in materials and workmanship.

Suppliers

Company
Product
Description
Supplier Links
Electric Wall Or Ceiling Projection Screen - Premier - Visual Sound, Inc.
Broomall, PA, USA
Electric Wall Or Ceiling Projection Screen
Premier
Electric Wall Or Ceiling Projection Screen Premier
Draper, Inc. Premier electric wall or ceiling projection screen. Draper's Tab-Tensioning System holds the surface taut and wrinkle-free. Delivers outstanding picture quality. Projected image is framed by standard black masking borders at sides. Motor-in-roller is mounted on special vibration insulators so it operates smoothly and silently. Now available in 16:10 and 15:9 laptop presentation formats Available with a ceiling trim kit for ceiling recessed installation. 12" black drop is standard. Black case with matching endcaps. Depending on surface, available in sizes through 10'6" x 14", 210" NTSC, and 193" HDTV. With control options, it can be operated from any remote location. Custom sizes available. Warranted for one year against defects in materials and workmanship.

Draper, Inc.

Premier electric wall or ceiling projection screen. Draper's Tab-Tensioning System holds the surface taut and wrinkle-free. Delivers outstanding picture quality. Projected image is framed by standard black masking borders at sides. Motor-in-roller is mounted on special vibration insulators so it operates smoothly and silently.

  • Now available in 16:10 and 15:9 laptop presentation formats
  • Available with a ceiling trim kit for ceiling recessed installation.
  • 12" black drop is standard.
  • Black case with matching endcaps.
  • Depending on surface, available in sizes through 10'6" x 14", 210" NTSC, and 193" HDTV.
  • With control options, it can be operated from any remote location.
  • Custom sizes available.
  • Warranted for one year against defects in materials and workmanship.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number Premier
Product Name Electric Wall Or Ceiling Projection Screen
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2487341 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types FPC
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
24
Specs
Other Type/Technology Other Type/Technology; IPS
Color Color
Input Types RGB
View Details
 - AP-LD9687174501 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types VGA
View Details