NEC Display Solutions 24" Widescreen Professional Graphics Desktop Monitor P241W-BK

Description
Meet the next generation of MultiSync P Series desktop monitors. The P241W is a 24" widescreen monitor that is ideal for web graphics and photography applications. This model utilizes an e-IPS panel for great imaging performance. Offering 96.7% coverage of sRGB color gamut and 71.4% of NTSC, the P241W provides professional-grade benefits, such as an internal 14-bit 3D programmable lookup tables (LUTs), DisplayPort connectivity and built-in USB hub, at a budget-friendly price. e-IPS LCD panel with 96.7% coverage of sRGB color space Superior screen performance (1000:1 contrast ratio, 1920 x 1200 native resolution, 360 cd/m2 brightness) Supports internal programmable 14-bit 3D lookup tables (LUTs) for calibration DisplaySync Pro™ controls two computers with only one keyboard and mouse Five programmable Picture Mode profiles for quick access to multiple color spaces AmbiBright™ ambient light sensor automatically adjusts the display's brightness based on lighting conditions Wide connectivity includes DisplayPort, VGA, two DVI-D inputs and USB hub
Description
Meet the next generation of MultiSync P Series desktop monitors. The P241W is a 24" widescreen monitor that is ideal for web graphics and photography applications. This model utilizes an e-IPS panel for great imaging performance. Offering 96.7% coverage of sRGB color gamut and 71.4% of NTSC, the P241W provides professional-grade benefits, such as an internal 14-bit 3D programmable lookup tables (LUTs), DisplayPort connectivity and built-in USB hub, at a budget-friendly price. e-IPS LCD panel with 96.7% coverage of sRGB color space Superior screen performance (1000:1 contrast ratio, 1920 x 1200 native resolution, 360 cd/m2 brightness) Supports internal programmable 14-bit 3D lookup tables (LUTs) for calibration DisplaySync Pro™ controls two computers with only one keyboard and mouse Five programmable Picture Mode profiles for quick access to multiple color spaces AmbiBright™ ambient light sensor automatically adjusts the display's brightness based on lighting conditions Wide connectivity includes DisplayPort, VGA, two DVI-D inputs and USB hub

Suppliers

Company
Product
Description
Supplier Links
24
Itasca, IL, USA
24" Widescreen Professional Graphics Desktop Monitor
P241W-BK
24" Widescreen Professional Graphics Desktop Monitor P241W-BK
Meet the next generation of MultiSync P Series desktop monitors. The P241W is a 24" widescreen monitor that is ideal for web graphics and photography applications. This model utilizes an e-IPS panel for great imaging performance. Offering 96.7% coverage of sRGB color gamut and 71.4% of NTSC, the P241W provides professional-grade benefits, such as an internal 14-bit 3D programmable lookup tables (LUTs), DisplayPort connectivity and built-in USB hub, at a budget-friendly price. e-IPS LCD panel with 96.7% coverage of sRGB color space Superior screen performance (1000:1 contrast ratio, 1920 x 1200 native resolution, 360 cd/m2 brightness) Supports internal programmable 14-bit 3D lookup tables (LUTs) for calibration DisplaySync Pro™ controls two computers with only one keyboard and mouse Five programmable Picture Mode profiles for quick access to multiple color spaces AmbiBright™ ambient light sensor automatically adjusts the display's brightness based on lighting conditions Wide connectivity includes DisplayPort, VGA, two DVI-D inputs and USB hub

Meet the next generation of MultiSync P Series desktop monitors. The P241W is a 24" widescreen monitor that is ideal for web graphics and photography applications. This model utilizes an e-IPS panel for great imaging performance. Offering 96.7% coverage of sRGB color gamut and 71.4% of NTSC, the P241W provides professional-grade benefits, such as an internal 14-bit 3D programmable lookup tables (LUTs), DisplayPort connectivity and built-in USB hub, at a budget-friendly price.

  • e-IPS LCD panel with 96.7% coverage of sRGB color space
  • Superior screen performance (1000:1 contrast ratio, 1920 x 1200 native resolution, 360 cd/m2 brightness)
  • Supports internal programmable 14-bit 3D lookup tables (LUTs) for calibration
  • DisplaySync Pro™ controls two computers with only one keyboard and mouse
  • Five programmable Picture Mode profiles for quick access to multiple color spaces
  • AmbiBright™ ambient light sensor automatically adjusts the display's brightness based on lighting conditions
  • Wide connectivity includes DisplayPort, VGA, two DVI-D inputs and USB hub
Supplier's Site

Technical Specifications

  NEC Display Solutions
Product Category Video Displays
Product Number P241W-BK
Product Name 24" Widescreen Professional Graphics Desktop Monitor
Other Type/Technology Other Type/Technology; IPS
Color Color
Input Types RGB
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2540015 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types HDMI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
70
Specs
Other Type/Technology Other Type/Technology; SPVA (P-DID)
Color Color
Input Types DVI; HDMI; RGB; VGA
View Details
55
Specs
Monitor Type LCD Display
Features Picture in Picture (optional feature); Audio Capabilities
Color Color
View Details