Visual Sound, Inc. Near Field Monitoring Speaker Precision 6

Description
Tannoy/TGI North America, Inc. The new Precision range combines the latest Tannoy Dual Concentric™ driver and WideBand™ Technology to deliver near field monitoring speaker designs. The new Precision range combines the latest Tannoy Dual Concentric™ driver and WideBand™ Technology to deliver near field monitoring speaker designs that set fresh standards of acoustic performance and accuracy. Exacting manufacturing processes ensure they deliver wide bandwidth, low distortion, smooth response, accurate phase control and high sensitivity performance with input flexibility. Main Features: The Dual Concentric™ is unlike ordinary drive units in that it is effectively two drivers, properly merged into one. The HF is positioned on the back of the Mid/LF so that they are on the same axis, so sound energy is propagated from the same point and delivered through the centre of the LF cone to provide a true point source. This integrated approach provides a constant time delay over the frequency spectrum for a better transient performance, sound quality and better harmonic alignment than in a displaced source monitor design. The crucial benefit at the mix position is delivery of a cleaner and more natural sound with greatly enhanced intelligibility. WideBand™ Technology is an essential component enabling delivery of increased tonal accuracy of individual instruments in the recording process - a mix-critical factor allowing the best EQ and placement decisions to be made. Rigid cabinet design combines with class leading acoustic and electronic technologies to provide class-leading precision in studio monitoring.
Description
Tannoy/TGI North America, Inc. The new Precision range combines the latest Tannoy Dual Concentric™ driver and WideBand™ Technology to deliver near field monitoring speaker designs. The new Precision range combines the latest Tannoy Dual Concentric™ driver and WideBand™ Technology to deliver near field monitoring speaker designs that set fresh standards of acoustic performance and accuracy. Exacting manufacturing processes ensure they deliver wide bandwidth, low distortion, smooth response, accurate phase control and high sensitivity performance with input flexibility. Main Features: The Dual Concentric™ is unlike ordinary drive units in that it is effectively two drivers, properly merged into one. The HF is positioned on the back of the Mid/LF so that they are on the same axis, so sound energy is propagated from the same point and delivered through the centre of the LF cone to provide a true point source. This integrated approach provides a constant time delay over the frequency spectrum for a better transient performance, sound quality and better harmonic alignment than in a displaced source monitor design. The crucial benefit at the mix position is delivery of a cleaner and more natural sound with greatly enhanced intelligibility. WideBand™ Technology is an essential component enabling delivery of increased tonal accuracy of individual instruments in the recording process - a mix-critical factor allowing the best EQ and placement decisions to be made. Rigid cabinet design combines with class leading acoustic and electronic technologies to provide class-leading precision in studio monitoring.

Suppliers

Company
Product
Description
Supplier Links
Near Field Monitoring Speaker - Precision 6 - Visual Sound, Inc.
Broomall, PA, USA
Near Field Monitoring Speaker
Precision 6
Near Field Monitoring Speaker Precision 6
Tannoy/TGI North America, Inc. The new Precision range combines the latest Tannoy Dual Concentric™ driver and WideBand™ Technology to deliver near field monitoring speaker designs. The new Precision range combines the latest Tannoy Dual Concentric™ driver and WideBand™ Technology to deliver near field monitoring speaker designs that set fresh standards of acoustic performance and accuracy. Exacting manufacturing processes ensure they deliver wide bandwidth, low distortion, smooth response, accurate phase control and high sensitivity performance with input flexibility. Main Features: The Dual Concentric™ is unlike ordinary drive units in that it is effectively two drivers, properly merged into one. The HF is positioned on the back of the Mid/LF so that they are on the same axis, so sound energy is propagated from the same point and delivered through the centre of the LF cone to provide a true point source. This integrated approach provides a constant time delay over the frequency spectrum for a better transient performance, sound quality and better harmonic alignment than in a displaced source monitor design. The crucial benefit at the mix position is delivery of a cleaner and more natural sound with greatly enhanced intelligibility. WideBand™ Technology is an essential component enabling delivery of increased tonal accuracy of individual instruments in the recording process - a mix-critical factor allowing the best EQ and placement decisions to be made. Rigid cabinet design combines with class leading acoustic and electronic technologies to provide class-leading precision in studio monitoring.

Tannoy/TGI North America, Inc.

The new Precision range combines the latest Tannoy Dual Concentric™ driver and WideBand™ Technology to deliver near field monitoring speaker designs.

The new Precision range combines the latest Tannoy Dual Concentric™ driver and WideBand™ Technology to deliver near field monitoring speaker designs that set fresh standards of acoustic performance and accuracy. Exacting manufacturing processes ensure they deliver wide bandwidth, low distortion, smooth response, accurate phase control and high sensitivity performance with input flexibility. Main Features: The Dual Concentric™ is unlike ordinary drive units in that it is effectively two drivers, properly merged into one. The HF is positioned on the back of the Mid/LF so that they are on the same axis, so sound energy is propagated from the same point and delivered through the centre of the LF cone to provide a true point source. This integrated approach provides a constant time delay over the frequency spectrum for a better transient performance, sound quality and better harmonic alignment than in a displaced source monitor design. The crucial benefit at the mix position is delivery of a cleaner and more natural sound with greatly enhanced intelligibility. WideBand™ Technology is an essential component enabling delivery of increased tonal accuracy of individual instruments in the recording process - a mix-critical factor allowing the best EQ and placement decisions to be made. Rigid cabinet design combines with class leading acoustic and electronic technologies to provide class-leading precision in studio monitoring.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Precision 6
Product Name Near Field Monitoring Speaker
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 2318264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 4.02 inch (102 mm)
View Details
300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-120-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
BK Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 1200 ohms
Sensitivity 118 dB
Size 0.31 inch (8 mm)
View Details