Visual Sound, Inc. PR® 12P Class H Rail Switching Technology Speaker Enclosure PR 12P

Description
Peavey Electronics The PR® 12P is top in its class of powered speakers. Powered by Peavey's class H bi-amped system, the PR® 12P delivers a total of 270 watts. The premium 12 inch woofer is powered with 200 watts while the 1.4 inch compression driver gets an additional 70 watts, which are combined to create a great sounding system that's crystal clear. Both amplifiers feature DDT™ compression, which virtually eliminates audible power amplifier clipping. The PR® 12P also makes an excellent stand alone PA. The built-in 3 channel mixer with individual volume controls as well as mic and 1/4 inch inputs make quick setups an easy task. Made of high-impact polypropylene, the PR® 12P has molded handles, a stand pole mount and multiple mounting points for permanent installations. Try the PR® 12P and you'll see and hear why it's top in its class. Now with light weight Neodymium woofer. Bi-amplified powered system with 270 watts total peak dynamic power Both power amps have DDT™ compression 12 inch heavy-duty woofer RX™14 1.4 inch titanium compression driver Peak SPL up to 120 dB with music Combo jack with 1/4 inch TRS and Female XLR mic or line-level balanced input Two 1/4 inch phone jack inputs with concentric level controls Molded-in horn has exceptionally smooth response and pattern control Molded side handles and top handgrip
Description
Peavey Electronics The PR® 12P is top in its class of powered speakers. Powered by Peavey's class H bi-amped system, the PR® 12P delivers a total of 270 watts. The premium 12 inch woofer is powered with 200 watts while the 1.4 inch compression driver gets an additional 70 watts, which are combined to create a great sounding system that's crystal clear. Both amplifiers feature DDT™ compression, which virtually eliminates audible power amplifier clipping. The PR® 12P also makes an excellent stand alone PA. The built-in 3 channel mixer with individual volume controls as well as mic and 1/4 inch inputs make quick setups an easy task. Made of high-impact polypropylene, the PR® 12P has molded handles, a stand pole mount and multiple mounting points for permanent installations. Try the PR® 12P and you'll see and hear why it's top in its class. Now with light weight Neodymium woofer. Bi-amplified powered system with 270 watts total peak dynamic power Both power amps have DDT™ compression 12 inch heavy-duty woofer RX™14 1.4 inch titanium compression driver Peak SPL up to 120 dB with music Combo jack with 1/4 inch TRS and Female XLR mic or line-level balanced input Two 1/4 inch phone jack inputs with concentric level controls Molded-in horn has exceptionally smooth response and pattern control Molded side handles and top handgrip

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
PR® 12P Class H Rail Switching Technology Speaker Enclosure
PR 12P
PR® 12P Class H Rail Switching Technology Speaker Enclosure PR 12P
Peavey Electronics The PR® 12P is top in its class of powered speakers. Powered by Peavey's class H bi-amped system, the PR® 12P delivers a total of 270 watts. The premium 12 inch woofer is powered with 200 watts while the 1.4 inch compression driver gets an additional 70 watts, which are combined to create a great sounding system that's crystal clear. Both amplifiers feature DDT™ compression, which virtually eliminates audible power amplifier clipping. The PR® 12P also makes an excellent stand alone PA. The built-in 3 channel mixer with individual volume controls as well as mic and 1/4 inch inputs make quick setups an easy task. Made of high-impact polypropylene, the PR® 12P has molded handles, a stand pole mount and multiple mounting points for permanent installations. Try the PR® 12P and you'll see and hear why it's top in its class. Now with light weight Neodymium woofer. Bi-amplified powered system with 270 watts total peak dynamic power Both power amps have DDT™ compression 12 inch heavy-duty woofer RX™14 1.4 inch titanium compression driver Peak SPL up to 120 dB with music Combo jack with 1/4 inch TRS and Female XLR mic or line-level balanced input Two 1/4 inch phone jack inputs with concentric level controls Molded-in horn has exceptionally smooth response and pattern control Molded side handles and top handgrip

Peavey Electronics

The PR® 12P is top in its class of powered speakers. Powered by Peavey's class H bi-amped system, the PR® 12P delivers a total of 270 watts. The premium 12 inch woofer is powered with 200 watts while the 1.4 inch compression driver gets an additional 70 watts, which are combined to create a great sounding system that's crystal clear. Both amplifiers feature DDT™ compression, which virtually eliminates audible power amplifier clipping. The PR® 12P also makes an excellent stand alone PA. The built-in 3 channel mixer with individual volume controls as well as mic and 1/4 inch inputs make quick setups an easy task. Made of high-impact polypropylene, the PR® 12P has molded handles, a stand pole mount and multiple mounting points for permanent installations. Try the PR® 12P and you'll see and hear why it's top in its class. Now with light weight Neodymium woofer.

  • Bi-amplified powered system with 270 watts total peak dynamic power
  • Both power amps have DDT™ compression
  • 12 inch heavy-duty woofer
  • RX™14 1.4 inch titanium compression driver
  • Peak SPL up to 120 dB with music
  • Combo jack with 1/4 inch TRS and Female XLR mic or line-level balanced input
  • Two 1/4 inch phone jack inputs with concentric level controls
  • Molded-in horn has exceptionally smooth response and pattern control
  • Molded side handles and top handgrip
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number PR 12P
Product Name PR® 12P Class H Rail Switching Technology Speaker Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 4254504 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
View Details
302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
BK Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 640 ohms
Sensitivity 118 dB
Size 0.31 inch (8 mm)
View Details