Visual Sound, Inc. PR 12D Speaker Enclosure PR 12D

Description
Peavey Electronics The Peavey PR 12D is a powered, bi-amplified, two-way speaker system engineered to provide very high levels of performance in a compact powered loudspeaker. The PR 12D is capable of up to 120 dB peak SPL. the enclosure utilizes tough polypropylene in an injection-molded plastic trapezoidal form, with a coated steel grille to offer an attractive yet-durable powered speaker system. This two-way powered system is comprised of a 150 W class D power amplifier driving a 12" heavy duty woofer. The RX™ 14 compression driver is driven by a 50 W class D power amplifier and features a 1.4" titanium diaphragm coupled to an extremely smooth and well-controlled constant directivity horn (with a coverage pattern of 90" by 40") that is molded integrally into the enclosure. A balanced input to the preamp/EQ electronics consists of one combo female XLR and 1/4" TRS phone jack. It is switchable between mic-level and line-level sensitivity. Two 1/4" phone jacks are provided for link-out / direct-in capability. The link-out is a post-level and pre-crossover. While the direct-in is a circuit pre-crossover input. A woofer servo senses back-EMF from the woofer voice coil that is not a result of the drive signal, and subtracts the error so that the woofer cone follows the drive waveform precisely. constant Loudness (Fletcher-Munson) circuit for accentuating bass and treble at low listening volume levels. The power amplifiers providing the bi-amplification are low-distortion units providing 150 W continuous RMS into the nominal 8 ohm load of the woofer, and a 50W continuous RMS into the nominal 8 ohm load of the tweeter. They were selected for their reliability and superb musical performance capability. both amplifiers feature out patented DDT™ compression, which virtually eliminates audible power amplifier clipping. A molded-in handle provides ease of transport, while multiple mounting points (top and bottom) for the Peavey Versamount™ allow maximum utility.
Description
Peavey Electronics The Peavey PR 12D is a powered, bi-amplified, two-way speaker system engineered to provide very high levels of performance in a compact powered loudspeaker. The PR 12D is capable of up to 120 dB peak SPL. the enclosure utilizes tough polypropylene in an injection-molded plastic trapezoidal form, with a coated steel grille to offer an attractive yet-durable powered speaker system. This two-way powered system is comprised of a 150 W class D power amplifier driving a 12" heavy duty woofer. The RX™ 14 compression driver is driven by a 50 W class D power amplifier and features a 1.4" titanium diaphragm coupled to an extremely smooth and well-controlled constant directivity horn (with a coverage pattern of 90" by 40") that is molded integrally into the enclosure. A balanced input to the preamp/EQ electronics consists of one combo female XLR and 1/4" TRS phone jack. It is switchable between mic-level and line-level sensitivity. Two 1/4" phone jacks are provided for link-out / direct-in capability. The link-out is a post-level and pre-crossover. While the direct-in is a circuit pre-crossover input. A woofer servo senses back-EMF from the woofer voice coil that is not a result of the drive signal, and subtracts the error so that the woofer cone follows the drive waveform precisely. constant Loudness (Fletcher-Munson) circuit for accentuating bass and treble at low listening volume levels. The power amplifiers providing the bi-amplification are low-distortion units providing 150 W continuous RMS into the nominal 8 ohm load of the woofer, and a 50W continuous RMS into the nominal 8 ohm load of the tweeter. They were selected for their reliability and superb musical performance capability. both amplifiers feature out patented DDT™ compression, which virtually eliminates audible power amplifier clipping. A molded-in handle provides ease of transport, while multiple mounting points (top and bottom) for the Peavey Versamount™ allow maximum utility.

Suppliers

Company
Product
Description
Supplier Links
PR 12D Speaker Enclosure - PR 12D - Visual Sound, Inc.
Broomall, PA, USA
PR 12D Speaker Enclosure
PR 12D
PR 12D Speaker Enclosure PR 12D
Peavey Electronics The Peavey PR 12D is a powered, bi-amplified, two-way speaker system engineered to provide very high levels of performance in a compact powered loudspeaker. The PR 12D is capable of up to 120 dB peak SPL. the enclosure utilizes tough polypropylene in an injection-molded plastic trapezoidal form, with a coated steel grille to offer an attractive yet-durable powered speaker system. This two-way powered system is comprised of a 150 W class D power amplifier driving a 12" heavy duty woofer. The RX™ 14 compression driver is driven by a 50 W class D power amplifier and features a 1.4" titanium diaphragm coupled to an extremely smooth and well-controlled constant directivity horn (with a coverage pattern of 90" by 40") that is molded integrally into the enclosure. A balanced input to the preamp/EQ electronics consists of one combo female XLR and 1/4" TRS phone jack. It is switchable between mic-level and line-level sensitivity. Two 1/4" phone jacks are provided for link-out / direct-in capability. The link-out is a post-level and pre-crossover. While the direct-in is a circuit pre-crossover input. A woofer servo senses back-EMF from the woofer voice coil that is not a result of the drive signal, and subtracts the error so that the woofer cone follows the drive waveform precisely. constant Loudness (Fletcher-Munson) circuit for accentuating bass and treble at low listening volume levels. The power amplifiers providing the bi-amplification are low-distortion units providing 150 W continuous RMS into the nominal 8 ohm load of the woofer, and a 50W continuous RMS into the nominal 8 ohm load of the tweeter. They were selected for their reliability and superb musical performance capability. both amplifiers feature out patented DDT™ compression, which virtually eliminates audible power amplifier clipping. A molded-in handle provides ease of transport, while multiple mounting points (top and bottom) for the Peavey Versamount™ allow maximum utility.

Peavey Electronics

The Peavey PR 12D is a powered, bi-amplified, two-way speaker system engineered to provide very high levels of performance in a compact powered loudspeaker. The PR 12D is capable of up to 120 dB peak SPL. the enclosure utilizes tough polypropylene in an injection-molded plastic trapezoidal form, with a coated steel grille to offer an attractive yet-durable powered speaker system. This two-way powered system is comprised of a 150 W class D power amplifier driving a 12" heavy duty woofer. The RX™ 14 compression driver is driven by a 50 W class D power amplifier and features a 1.4" titanium diaphragm coupled to an extremely smooth and well-controlled constant directivity horn (with a coverage pattern of 90" by 40") that is molded integrally into the enclosure. A balanced input to the preamp/EQ electronics consists of one combo female XLR and 1/4" TRS phone jack. It is switchable between mic-level and line-level sensitivity. Two 1/4" phone jacks are provided for link-out / direct-in capability. The link-out is a post-level and pre-crossover. While the direct-in is a circuit pre-crossover input. A woofer servo senses back-EMF from the woofer voice coil that is not a result of the drive signal, and subtracts the error so that the woofer cone follows the drive waveform precisely. constant Loudness (Fletcher-Munson) circuit for accentuating bass and treble at low listening volume levels. The power amplifiers providing the bi-amplification are low-distortion units providing 150 W continuous RMS into the nominal 8 ohm load of the woofer, and a 50W continuous RMS into the nominal 8 ohm load of the tweeter. They were selected for their reliability and superb musical performance capability. both amplifiers feature out patented DDT™ compression, which virtually eliminates audible power amplifier clipping. A molded-in handle provides ease of transport, while multiple mounting points (top and bottom) for the Peavey Versamount™ allow maximum utility.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number PR 12D
Product Name PR 12D Speaker Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7564609 - RS Components, Ltd.
Specs
Impedance 8 ohms
View Details
302GC SelecTone® 30W Amplified Speakers - 302GC-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speakers - CI-28512-017-ND - DigiKey
Knowles Electronics, LLC.
View Details
2 suppliers