Knowles Electronics, LLC. Speakers CI-28512-017

Description
140 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 5.5kHz Top Rectangular
Request a Quote Datasheet
Description
140 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 5.5kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - CI-28512-017-ND - DigiKey
Thief River Falls, MN, United States
140 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 5.5kHz Top Rectangular

140 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 5.5kHz Top Rectangular

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
CI-28512-017
Speakers & Transducers CI-28512-017
Speakers & Transducers Balanced Armature Speaker

Speakers & Transducers Balanced Armature Speaker

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number CI-28512-017-ND CI-28512-017
Product Name Speakers Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speakers - 163444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
View Details
SPW-5E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 5 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details
Speakers - 423-1316-ND - DigiKey
Knowles Electronics, LLC.
Specs
Weight 0.17 g (0.01 oz)
View Details
2 suppliers