Visual Sound, Inc. Compact Bandpass Subwoofer System POWERVS10 BP

Description
Tannoy/TGI North America, Inc. The Tannoy POWERVS10 BP is a compact, versatile bandpass subwoofer system and sophisticated Class D amplifier package integrated within the subwoofer cabinet. The Tannoy POWERVS10 BP is a compact, versatile bandpass subwoofer system and sophisticated Class D amplifier package integrated within the subwoofer cabinet, designed to extend the low frequency response of Tannoy POWERV Series loudspeakers and increase system headroom. Extending the frequency response of these systems to below 40Hz this highly efficient design is capable of providing output levels normally associated with considerably larger enclosures. A system suited to background music playback in applications ranging from clubs, bars and cafes, right through to theatres, AV presentations and dry hire.
Description
Tannoy/TGI North America, Inc. The Tannoy POWERVS10 BP is a compact, versatile bandpass subwoofer system and sophisticated Class D amplifier package integrated within the subwoofer cabinet. The Tannoy POWERVS10 BP is a compact, versatile bandpass subwoofer system and sophisticated Class D amplifier package integrated within the subwoofer cabinet, designed to extend the low frequency response of Tannoy POWERV Series loudspeakers and increase system headroom. Extending the frequency response of these systems to below 40Hz this highly efficient design is capable of providing output levels normally associated with considerably larger enclosures. A system suited to background music playback in applications ranging from clubs, bars and cafes, right through to theatres, AV presentations and dry hire.

Suppliers

Company
Product
Description
Supplier Links
Compact Bandpass Subwoofer System - POWERVS10 BP - Visual Sound, Inc.
Broomall, PA, USA
Compact Bandpass Subwoofer System
POWERVS10 BP
Compact Bandpass Subwoofer System POWERVS10 BP
Tannoy/TGI North America, Inc. The Tannoy POWERVS10 BP is a compact, versatile bandpass subwoofer system and sophisticated Class D amplifier package integrated within the subwoofer cabinet. The Tannoy POWERVS10 BP is a compact, versatile bandpass subwoofer system and sophisticated Class D amplifier package integrated within the subwoofer cabinet, designed to extend the low frequency response of Tannoy POWERV Series loudspeakers and increase system headroom. Extending the frequency response of these systems to below 40Hz this highly efficient design is capable of providing output levels normally associated with considerably larger enclosures. A system suited to background music playback in applications ranging from clubs, bars and cafes, right through to theatres, AV presentations and dry hire.

Tannoy/TGI North America, Inc.

The Tannoy POWERVS10 BP is a compact, versatile bandpass subwoofer system and sophisticated Class D amplifier package integrated within the subwoofer cabinet.

The Tannoy POWERVS10 BP is a compact, versatile bandpass subwoofer system and sophisticated Class D amplifier package integrated within the subwoofer cabinet, designed to extend the low frequency response of Tannoy POWERV Series loudspeakers and increase system headroom. Extending the frequency response of these systems to below 40Hz this highly efficient design is capable of providing output levels normally associated with considerably larger enclosures. A system suited to background music playback in applications ranging from clubs, bars and cafes, right through to theatres, AV presentations and dry hire.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number POWERVS10 BP
Product Name Compact Bandpass Subwoofer System
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 2318269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-D-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 458-1467-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Resonance Frequency 500 Hz
Weight 1.81 g (0.06 oz)
View Details
 - TITAN 12 ACTIVE - Wharfedale Pro
Wharfedale Pro
Specs
SPL 123 dB
Frequency Response 55 to 20000 Hz
View Details