Visual Sound, Inc. Wireless Podium Microphone PolarChoice Satellite

Description
Electro-Voice The PolarChoice Satellite brings the benefits of wireless to the boardroom, conference center, or podium. The PolarChoice Satellite is a free-standing, gooseneck-style microphone, firmly anchored by its elegant base. This low-profile foundation hides PolarChoice Satellite's most powerful feature - space for a wireless transmitter. Turn the base over to reveal the specially designed compartment for housing a Telex or Electro-Voice bodypack transmitter (sold separately). Connect the microphone to the bodypack, set up the wireless channel, and place the PC Satellite anywhere an easy-to-use microphone is required. No longer must you cut holes in tables, run long cables, or compromise the architectural integrity of an installation. With the Polar Choice Satellite, anything is possible.
Description
Electro-Voice The PolarChoice Satellite brings the benefits of wireless to the boardroom, conference center, or podium. The PolarChoice Satellite is a free-standing, gooseneck-style microphone, firmly anchored by its elegant base. This low-profile foundation hides PolarChoice Satellite's most powerful feature - space for a wireless transmitter. Turn the base over to reveal the specially designed compartment for housing a Telex or Electro-Voice bodypack transmitter (sold separately). Connect the microphone to the bodypack, set up the wireless channel, and place the PC Satellite anywhere an easy-to-use microphone is required. No longer must you cut holes in tables, run long cables, or compromise the architectural integrity of an installation. With the Polar Choice Satellite, anything is possible.

Suppliers

Company
Product
Description
Supplier Links
Wireless Podium Microphone - PolarChoice Satellite - Visual Sound, Inc.
Broomall, PA, USA
Wireless Podium Microphone
PolarChoice Satellite
Wireless Podium Microphone PolarChoice Satellite
Electro-Voice The PolarChoice Satellite brings the benefits of wireless to the boardroom, conference center, or podium. The PolarChoice Satellite is a free-standing, gooseneck-style microphone, firmly anchored by its elegant base. This low-profile foundation hides PolarChoice Satellite's most powerful feature - space for a wireless transmitter. Turn the base over to reveal the specially designed compartment for housing a Telex or Electro-Voice bodypack transmitter (sold separately). Connect the microphone to the bodypack, set up the wireless channel, and place the PC Satellite anywhere an easy-to-use microphone is required. No longer must you cut holes in tables, run long cables, or compromise the architectural integrity of an installation. With the Polar Choice Satellite, anything is possible.

Electro-Voice

The PolarChoice Satellite brings the benefits of wireless to the boardroom, conference center, or podium. The PolarChoice Satellite is a free-standing, gooseneck-style microphone, firmly anchored by its elegant base. This low-profile foundation hides PolarChoice Satellite's most powerful feature - space for a wireless transmitter. Turn the base over to reveal the specially designed compartment for housing a Telex or Electro-Voice bodypack transmitter (sold separately). Connect the microphone to the bodypack, set up the wireless channel, and place the PC Satellite anywhere an easy-to-use microphone is required. No longer must you cut holes in tables, run long cables, or compromise the architectural integrity of an installation. With the Polar Choice Satellite, anything is possible.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PolarChoice Satellite
Product Name Wireless Podium Microphone
Directivity Directional; Supercardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM69D128SV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
SN Ratio 69 dB
View Details
2 suppliers
Bottom Port Analog Microphone - WM7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 15000 Hz
Dynamic Range 89 dB re 20µPa
View Details
Parlé microphones, SCX Compatible Devices - Parlé TCM-1A Pendant - Biamp Systems, Ltd.
Specs
Agency Approval CE marked, UL listed, and RoHS compliant
View Details