Visual Sound, Inc. Phantom Mic Rider Pro Series 3 PMR-GP3

Description
Sabine, Inc. Elegant and simple, the Phantom is a real breakthrough. Your processing is now customizable and physically located at each microphone! Think of the applications: retrofit every podium mic at your church, school, boardroom, or teleconferencing center. Get one on every mic you specify from now on! Phantom Mic Rider Pro Series 3: These new units provide one simple function. They are Infrared Gates that turn your mic on and off based on the presence of a person. The heat-sensing IR module is mounted on the gooseneck or is built-in on the handheld version. You can adjust the IR sensor for both time to turn off (5-15 sec.) and range (3-9 feet). These adjustments allow you to customize the gate function for any application. And the improved specs allow for transparent audio. Adjustable Infared Gate For Speech Performance & Recording
Description
Sabine, Inc. Elegant and simple, the Phantom is a real breakthrough. Your processing is now customizable and physically located at each microphone! Think of the applications: retrofit every podium mic at your church, school, boardroom, or teleconferencing center. Get one on every mic you specify from now on! Phantom Mic Rider Pro Series 3: These new units provide one simple function. They are Infrared Gates that turn your mic on and off based on the presence of a person. The heat-sensing IR module is mounted on the gooseneck or is built-in on the handheld version. You can adjust the IR sensor for both time to turn off (5-15 sec.) and range (3-9 feet). These adjustments allow you to customize the gate function for any application. And the improved specs allow for transparent audio. Adjustable Infared Gate For Speech Performance & Recording

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Phantom Mic Rider Pro Series 3
PMR-GP3
Phantom Mic Rider Pro Series 3 PMR-GP3
Sabine, Inc. Elegant and simple, the Phantom is a real breakthrough. Your processing is now customizable and physically located at each microphone! Think of the applications: retrofit every podium mic at your church, school, boardroom, or teleconferencing center. Get one on every mic you specify from now on! Phantom Mic Rider Pro Series 3: These new units provide one simple function. They are Infrared Gates that turn your mic on and off based on the presence of a person. The heat-sensing IR module is mounted on the gooseneck or is built-in on the handheld version. You can adjust the IR sensor for both time to turn off (5-15 sec.) and range (3-9 feet). These adjustments allow you to customize the gate function for any application. And the improved specs allow for transparent audio. Adjustable Infared Gate For Speech Performance & Recording

Sabine, Inc.

Elegant and simple, the Phantom is a real breakthrough. Your processing is now customizable and physically located at each microphone! Think of the applications: retrofit every podium mic at your church, school, boardroom, or teleconferencing center. Get one on every mic you specify from now on!
Phantom Mic Rider Pro Series 3: These new units provide one simple function. They are Infrared Gates that turn your mic on and off based on the presence of a person. The heat-sensing IR module is mounted on the gooseneck or is built-in on the handheld version. You can adjust the IR sensor for both time to turn off (5-15 sec.) and range (3-9 feet). These adjustments allow you to customize the gate function for any application. And the improved specs allow for transparent audio.

  • Adjustable Infared Gate
  • For Speech
  • Performance & Recording
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PMR-GP3
Product Name Phantom Mic Rider Pro Series 3
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM72D128V - IM72D128V - Infineon Technologies AG
Specs
SN Ratio 72 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Bottom Port Analog Microphone - WM7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 15000 Hz
Dynamic Range 89 dB re 20µPa
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
Thickness / Height 0.0591 inch (1.5 mm)
View Details